Sharp Electronics Corp.
Incorporating a 3LCD imaging system, the 4000 ANSI Lumens XGA resolution XG-C435X-L multimedia Conference/Classroom Series projector represents the ultimate combination of versatility, portability and affordability. With built-in RJ-45 LAN terminal, quick release lens mechanism (for replacing the included "standard" lens with an optional special application lens), 4 discrete audio inputs, multi-level theft deterrent features and simple connectivity, the XG-C435X-L helps make brilliant presentations easy. Whether for use as a portable imaging solution or in a permanent "fixed" installation, with its sharp image quality, wide connectivity and flexible mounting options, from classrooms to conference rooms, the XG-C435X-L is the "Bright" Choice!
High Brightness (4000 ANSI Lumens) - ensures bright and crystal clear presentations in larger conference facilities, classrooms and lecture halls.
3 Optional Lenses (in addition to the "standard" included lens) with quick-release lens mechanism - enables the projector to be used in most special applications.
Built-in RJ-45 LAN Terminal - allows for remote control, monitoring and projector management.
Selectable Variable or Fixed Audio Output - allows for direct connection with both portable powered loudspeakers, as well as large "house" audio systems.
4 Discrete Stereo Audio Inputs - allow for use with 2 RGB and 2 video sources.
Convenient "side access" to lamp and filters - ensures easy maintenance - even when ceiling mounted.
Built-in Theft Deterrent Features - include key code (password) startup, Notevision® "Lockdown" through-the-optical-
block ceiling mount stud, optional ceiling mount cable lock system, Network Surveillance System ...
and Kensington® lock compatibility.
Sharp Electronics Corp.
Incorporating a 3LCD imaging system, the 4000 ANSI Lumens XGA resolution XG-C435X-L multimedia Conference/Classroom Series projector represents the ultimate combination of versatility, portability and affordability. With built-in RJ-45 LAN terminal, quick release lens mechanism (for replacing the included "standard" lens with an optional special application lens), 4 discrete audio inputs, multi-level theft deterrent features and simple connectivity, the XG-C435X-L helps make brilliant presentations easy. Whether for use as a portable imaging solution or in a permanent "fixed" installation, with its sharp image quality, wide connectivity and flexible mounting options, from classrooms to conference rooms, the XG-C435X-L is the "Bright" Choice!
- High Brightness (4000 ANSI Lumens) - ensures bright and crystal clear presentations in larger conference facilities, classrooms and lecture halls.
- 3 Optional Lenses (in addition to the "standard" included lens) with quick-release lens mechanism - enables the projector to be used in most special applications.
- Built-in RJ-45 LAN Terminal - allows for remote control, monitoring and projector management.
- Selectable Variable or Fixed Audio Output - allows for direct connection with both portable powered loudspeakers, as well as large "house" audio systems.
- 4 Discrete Stereo Audio Inputs - allow for use with 2 RGB and 2 video sources.
- Convenient "side access" to lamp and filters - ensures easy maintenance - even when ceiling mounted.
- Built-in Theft Deterrent Features - include key code (password) startup, Notevision® "Lockdown" through-the-optical-block ceiling mount stud, optional ceiling mount cable lock system, Network Surveillance System ...
- and Kensington® lock compatibility.