Small, sleek and stylish, the Optoma PRO350W provides a combination of performance and affordability. Features such as widescreen display, 2800 ANSI lumens, contrast ratio of 3000:1, lamp life of up to 4000 hours, filter-free design and low standby power consumption ensure that the Optoma PRO350W will not only save money in the long run, but also present a perfect, colorful, crisp image whether projecting a presentation or movie. * 3D content can be viewed with DLP® Link™ 3D glasses when the projector is connected to a computer with a compatible 3D graphics card. Please visit www.optoma.com for more information.
Native WXGA DLP® by Texas Instruments with BrilliantColor™ Technology
Bright images and high contrast ratio – 2800 ANSI lumens and 3000:1 contrast ratio (full on/full off)
Rapid power-on and shutdown – saving you time and money
Portable at 5 lbs – convenient carrying case included
3D compatible with PC based gaming and content
Small, sleek and stylish, the Optoma PRO350W provides a combination of performance and affordability. Features such as widescreen display, 2800 ANSI lumens, contrast ratio of 3000:1, lamp life of up to 4000 hours, filter-free design and low standby power consumption ensure that the Optoma PRO350W will not only save money in the long run, but also present a perfect, colorful, crisp image whether projecting a presentation or movie.
* 3D content can be viewed with DLP® Link™ 3D glasses when the projector is connected to a computer with a compatible 3D graphics card. Please visit www.optoma.com for more information.
- Native WXGA DLP® by Texas Instruments with BrilliantColor™ Technology
- Bright images and high contrast ratio – 2800 ANSI lumens and 3000:1 contrast ratio (full on/full off)
- Rapid power-on and shutdown – saving you time and money
- Portable at 5 lbs – convenient carrying case included
- 3D compatible with PC based gaming and content