Visual Sound, Inc. 8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor xd084bx1

Description
Boland Communications, Inc. *High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. *High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor - xd084bx1 - Visual Sound, Inc.
Broomall, PA, USA
8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor
xd084bx1
8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor xd084bx1
Boland Communications, Inc. *High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

*High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number xd084bx1
Product Name 8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details