Visual Sound, Inc. 8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, High Resolution Very Fine Pitch 1024x768, 400 nts, 170?H&V xd084b

Description
Boland Communications, Inc. 8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor *High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. 8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor *High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, High Resolution Very Fine Pitch 1024x768, 400 nts, 170?H&V - xd084b - Visual Sound, Inc.
Broomall, PA, USA
8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, High Resolution Very Fine Pitch 1024x768, 400 nts, 170?H&V
xd084b
8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, High Resolution Very Fine Pitch 1024x768, 400 nts, 170?H&V xd084b
Boland Communications, Inc. 8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor *High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

8.4 inch Standard Definition Video and PC High Resolution Premium LCD Monitor

*High Resolution Very Fine Pitch 1024 x 768 *High Bright 400 nts *High Contrast Ratio 400:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Multi-Input Video Interface: Composite, Y/C, VGA; (Options: SD-SDI, YCrCb) *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number xd084b
Product Name 8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, High Resolution Very Fine Pitch 1024x768, 400 nts, 170?H&V
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256210 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
10.4
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SVGA (800 x 600)
View Details
TFT Monitors - High Reliability - AOD550 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details