Visual Sound, Inc. 46" Ultra-Narrow Professional-Grade Large-Screen Display X462UN

Description
NEC Display Solutions The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix. EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations Adheres to Simple Network Management Protocol Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ technology (up to 100 displays) Built-in expansion slot Optional Display Wall Calibrator Network Control and Communication
Description
NEC Display Solutions The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix. EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations Adheres to Simple Network Management Protocol Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ technology (up to 100 displays) Built-in expansion slot Optional Display Wall Calibrator Network Control and Communication

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" Ultra-Narrow Professional-Grade Large-Screen Display
X462UN
46" Ultra-Narrow Professional-Grade Large-Screen Display X462UN
NEC Display Solutions The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix. EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations Adheres to Simple Network Management Protocol Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ technology (up to 100 displays) Built-in expansion slot Optional Display Wall Calibrator Network Control and Communication

NEC Display Solutions

The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix.

  • EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations
  • Adheres to Simple Network Management Protocol
  • Professional-grade LCD panel and components
  • 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1
  • Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen)
  • TileMatrix™ technology (up to 100 displays)
  • Built-in expansion slot
  • Optional Display Wall Calibrator
  • Network Control and Communication
Supplier's Site
NEC MultiSync X462UN 46
Broomall, PA, USA
NEC MultiSync X462UN 46" Ultra-Narrow Bezel LCD
X462UN
NEC MultiSync X462UN 46" Ultra-Narrow Bezel LCD X462UN
Black Box Network Services NEC MultiSync X462UN 46in Ultra-Narrow Bezel LCD Create nearly seamless video walls for large digital signage presentations.

Black Box Network Services

NEC MultiSync X462UN 46in Ultra-Narrow Bezel LCD

Create nearly seamless video walls for large digital signage presentations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number X462UN
Product Name 46" Ultra-Narrow Professional-Grade Large-Screen Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details