Visual Sound, Inc. 46" High-Bright Professional-Grade Large-Screen Display X462HB

Description
NEC Display Solutions The 46" NEC X462HB shines a new light of performance on outdoor digital signage, drive-thru menu boards and video walls that are placed in heavily-lit environments. This model offers high brightness at 1200 cd/m2, full HD resolution and quarter-lambda polarizing film, which enables outdoor viewing with polarized sunglasses in both landscape and portrait display orientations. Enhanced by 30+ advanced features of the Digital Signage Technology Suite, the X462HB boasts a 24/7 scheduler with real-time clock and sophisticated remote monitoring capabilities. Quarter-lambda polarizing film allows viewing of content regardless of display orientation or the use of polarized sunglasses Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self diagnostics and fan-based technology Full 1080p high-definition resolution provides stunning detail Built-in expansion slot allows for seamless integration of NEC/third-party components Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption TileMatrix™ allows you to create video walls up to 10 x 10
Description
NEC Display Solutions The 46" NEC X462HB shines a new light of performance on outdoor digital signage, drive-thru menu boards and video walls that are placed in heavily-lit environments. This model offers high brightness at 1200 cd/m2, full HD resolution and quarter-lambda polarizing film, which enables outdoor viewing with polarized sunglasses in both landscape and portrait display orientations. Enhanced by 30+ advanced features of the Digital Signage Technology Suite, the X462HB boasts a 24/7 scheduler with real-time clock and sophisticated remote monitoring capabilities. Quarter-lambda polarizing film allows viewing of content regardless of display orientation or the use of polarized sunglasses Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self diagnostics and fan-based technology Full 1080p high-definition resolution provides stunning detail Built-in expansion slot allows for seamless integration of NEC/third-party components Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption TileMatrix™ allows you to create video walls up to 10 x 10

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" High-Bright Professional-Grade Large-Screen Display
X462HB
46" High-Bright Professional-Grade Large-Screen Display X462HB
NEC Display Solutions The 46" NEC X462HB shines a new light of performance on outdoor digital signage, drive-thru menu boards and video walls that are placed in heavily-lit environments. This model offers high brightness at 1200 cd/m2, full HD resolution and quarter-lambda polarizing film, which enables outdoor viewing with polarized sunglasses in both landscape and portrait display orientations. Enhanced by 30+ advanced features of the Digital Signage Technology Suite, the X462HB boasts a 24/7 scheduler with real-time clock and sophisticated remote monitoring capabilities. Quarter-lambda polarizing film allows viewing of content regardless of display orientation or the use of polarized sunglasses Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self diagnostics and fan-based technology Full 1080p high-definition resolution provides stunning detail Built-in expansion slot allows for seamless integration of NEC/third-party components Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption TileMatrix™ allows you to create video walls up to 10 x 10

NEC Display Solutions

The 46" NEC X462HB shines a new light of performance on outdoor digital signage, drive-thru menu boards and video walls that are placed in heavily-lit environments. This model offers high brightness at 1200 cd/m2, full HD resolution and quarter-lambda polarizing film, which enables outdoor viewing with polarized sunglasses in both landscape and portrait display orientations. Enhanced by 30+ advanced features of the Digital Signage Technology Suite, the X462HB boasts a 24/7 scheduler with real-time clock and sophisticated remote monitoring capabilities.

  • Quarter-lambda polarizing film allows viewing of content regardless of display orientation or the use of polarized sunglasses
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self diagnostics and fan-based technology
  • Full 1080p high-definition resolution provides stunning detail
  • Built-in expansion slot allows for seamless integration of NEC/third-party components
  • Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • TileMatrix™ allows you to create video walls up to 10 x 10
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number X462HB
Product Name 46" High-Bright Professional-Grade Large-Screen Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
30
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1600
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details