Visual Sound, Inc. Large-Screen LCD Display X461UN

Description
NEC Display Solutions The 46" NEC MultiSync X461UN is about to revolutionize how LCD video walls are perceived. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm MultiSync 20 Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays ensures a homogenous picture across the matrix. Professional-grade LCD panel and components 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrixTM technology (up to 100 displays) Built-in expansion slot Optional SpectraViewIITM Color Calibration Solution Network Control and Communication
Description
NEC Display Solutions The 46" NEC MultiSync X461UN is about to revolutionize how LCD video walls are perceived. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm MultiSync 20 Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays ensures a homogenous picture across the matrix. Professional-grade LCD panel and components 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrixTM technology (up to 100 displays) Built-in expansion slot Optional SpectraViewIITM Color Calibration Solution Network Control and Communication

Suppliers

Company
Product
Description
Supplier Links
Large-Screen LCD Display - X461UN - Visual Sound, Inc.
Broomall, PA, USA
Large-Screen LCD Display
X461UN
Large-Screen LCD Display X461UN
NEC Display Solutions The 46" NEC MultiSync X461UN is about to revolutionize how LCD video walls are perceived. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm MultiSync 20 Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays ensures a homogenous picture across the matrix. Professional-grade LCD panel and components 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrixTM technology (up to 100 displays) Built-in expansion slot Optional SpectraViewIITM Color Calibration Solution Network Control and Communication

NEC Display Solutions

The 46" NEC MultiSync X461UN is about to revolutionize how LCD video walls are perceived. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm MultiSync 20 Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays ensures a homogenous picture across the matrix.

  • Professional-grade LCD panel and components
  • 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1
  • Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen)
  • TileMatrixTM technology (up to 100 displays)
  • Built-in expansion slot
  • Optional SpectraViewIITM Color Calibration Solution
  • Network Control and Communication
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number X461UN
Product Name Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details