NEC Display Solutions 19" Value Widescreen Desktop Monitor V191W-BK

Description
Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-size d business and government environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions Windows® Vista-certified RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead ENERGY STAR 5.0
Description
Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-size d business and government environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions Windows® Vista-certified RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead ENERGY STAR 5.0

Suppliers

Company
Product
Description
Supplier Links
19
Itasca, IL, USA
19" Value Widescreen Desktop Monitor
V191W-BK
19" Value Widescreen Desktop Monitor V191W-BK
Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-size d business and government environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions Windows® Vista-certified RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead ENERGY STAR 5.0

Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-sized business and government environments.

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Windows® Vista-certified
  • RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead
  • ENERGY STAR 5.0
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number V191W-BK
Product Name 19" Value Widescreen Desktop Monitor
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
21
Specs
Color Color
Input Types RGB
Screen Resolution UXGA (1600 x 1200)
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details