Visual Sound, Inc. 43" Bar-Type Professional-Grade Large-Screen Display X431BT

Description
NEC Display Solutions The 43" NEC X431BT, a professional-grade LCD display in a unique bar-type shape and design, allows you to equip your digital signage applications with even the most atypical dimensions or spacing. Featuring thermal protection and a sealed panel design, this model is designed for 24/7 use in virtually any environment. When you add its video wall capabilities, eco-friendly technologies, built-in expansion slot and advanced management controls, the X431BT is ideal for use in transportation facilities, quick-service restaurants and retail outlets Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology Built-in expansion slot allows for seamless integration of future third-party components TileMatrix™ allows you to create video walls up to 10 x 10 Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption CableComp+™ compensates for analog or digital long cables or poor input signals Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
Description
NEC Display Solutions The 43" NEC X431BT, a professional-grade LCD display in a unique bar-type shape and design, allows you to equip your digital signage applications with even the most atypical dimensions or spacing. Featuring thermal protection and a sealed panel design, this model is designed for 24/7 use in virtually any environment. When you add its video wall capabilities, eco-friendly technologies, built-in expansion slot and advanced management controls, the X431BT is ideal for use in transportation facilities, quick-service restaurants and retail outlets Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology Built-in expansion slot allows for seamless integration of future third-party components TileMatrix™ allows you to create video walls up to 10 x 10 Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption CableComp+™ compensates for analog or digital long cables or poor input signals Ethernet and RS-232 Control and Communication allows for ease in remote monitoring

Suppliers

Company
Product
Description
Supplier Links
43
Broomall, PA, USA
43" Bar-Type Professional-Grade Large-Screen Display
X431BT
43" Bar-Type Professional-Grade Large-Screen Display X431BT
NEC Display Solutions The 43" NEC X431BT, a professional-grade LCD display in a unique bar-type shape and design, allows you to equip your digital signage applications with even the most atypical dimensions or spacing. Featuring thermal protection and a sealed panel design, this model is designed for 24/7 use in virtually any environment. When you add its video wall capabilities, eco-friendly technologies, built-in expansion slot and advanced management controls, the X431BT is ideal for use in transportation facilities, quick-service restaurants and retail outlets Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology Built-in expansion slot allows for seamless integration of future third-party components TileMatrix™ allows you to create video walls up to 10 x 10 Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption CableComp+™ compensates for analog or digital long cables or poor input signals Ethernet and RS-232 Control and Communication allows for ease in remote monitoring

NEC Display Solutions

The 43" NEC X431BT, a professional-grade LCD display in a unique bar-type shape and design, allows you to equip your digital signage applications with even the most atypical dimensions or spacing. Featuring thermal protection and a sealed panel design, this model is designed for 24/7 use in virtually any environment. When you add its video wall capabilities, eco-friendly technologies, built-in expansion slot and advanced management controls, the X431BT is ideal for use in transportation facilities, quick-service restaurants and retail outlets

  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology
  • Built-in expansion slot allows for seamless integration of future third-party components
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • CableComp+™ compensates for analog or digital long cables or poor input signals
  • Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number X431BT
Product Name 43" Bar-Type Professional-Grade Large-Screen Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
20
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details