Visual Sound, Inc. X2u XLR-to-USB Microphone Adapter X2u

Description
Shure Incorporated Use your favorite microphones to digitally record wherever and whenever your computer takes you with the new X2u XLR-USB Signal Adapter. Perfect for multi-track recording, the X2u features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio, just plug and play for better-than-CD quality sound. Connect Plug and Play USB Connectivity allows the convenience of digital recording, anywhere your computer can go (compatible with Windows Vista, XP, 2000, and Mac OS X 10.1 or later) Provides +48V Phantom power USB cable (3m / 9.8ft) included for immediate use Record Monitor Mix Control for blending microphone and playback audio Headphone jack with volume control for monitoring Integrated pre-amp with Microphone Gain Control allows control of input signal strength Playback Zero Latency Monitoring for real-time playback and multi-tracking without disorientation 16 bit, up to 48 kHz sample rate for better-than-CD quality audio
Description
Shure Incorporated Use your favorite microphones to digitally record wherever and whenever your computer takes you with the new X2u XLR-USB Signal Adapter. Perfect for multi-track recording, the X2u features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio, just plug and play for better-than-CD quality sound. Connect Plug and Play USB Connectivity allows the convenience of digital recording, anywhere your computer can go (compatible with Windows Vista, XP, 2000, and Mac OS X 10.1 or later) Provides +48V Phantom power USB cable (3m / 9.8ft) included for immediate use Record Monitor Mix Control for blending microphone and playback audio Headphone jack with volume control for monitoring Integrated pre-amp with Microphone Gain Control allows control of input signal strength Playback Zero Latency Monitoring for real-time playback and multi-tracking without disorientation 16 bit, up to 48 kHz sample rate for better-than-CD quality audio

Suppliers

Company
Product
Description
Supplier Links
X2u XLR-to-USB Microphone Adapter - X2u - Visual Sound, Inc.
Broomall, PA, USA
X2u XLR-to-USB Microphone Adapter
X2u
X2u XLR-to-USB Microphone Adapter X2u
Shure Incorporated Use your favorite microphones to digitally record wherever and whenever your computer takes you with the new X2u XLR-USB Signal Adapter. Perfect for multi-track recording, the X2u features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio, just plug and play for better-than-CD quality sound. Connect Plug and Play USB Connectivity allows the convenience of digital recording, anywhere your computer can go (compatible with Windows Vista, XP, 2000, and Mac OS X 10.1 or later) Provides +48V Phantom power USB cable (3m / 9.8ft) included for immediate use Record Monitor Mix Control for blending microphone and playback audio Headphone jack with volume control for monitoring Integrated pre-amp with Microphone Gain Control allows control of input signal strength Playback Zero Latency Monitoring for real-time playback and multi-tracking without disorientation 16 bit, up to 48 kHz sample rate for better-than-CD quality audio

Shure Incorporated

Use your favorite microphones to digitally record wherever and whenever your computer takes you with the new X2u XLR-USB Signal Adapter. Perfect for multi-track recording, the X2u features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio, just plug and play for better-than-CD quality sound.

  • Connect
  • Plug and Play USB Connectivity allows the convenience of digital recording, anywhere your computer can go (compatible with Windows Vista, XP, 2000, and Mac OS X 10.1 or later)
  • Provides +48V Phantom power
  • USB cable (3m / 9.8ft) included for immediate use
  • Record
  • Monitor Mix Control for blending microphone and playback audio
  • Headphone jack with volume control for monitoring
  • Integrated pre-amp with Microphone Gain Control allows control of input signal strength
  • Playback
  • Zero Latency Monitoring for real-time playback and multi-tracking without disorientation
  • 16 bit, up to 48 kHz sample rate for better-than-CD quality audio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number X2u
Product Name X2u XLR-to-USB Microphone Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers