Visual Sound, Inc. Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens WSP 60

Description
beyerdynamic, Inc. Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens
Description
beyerdynamic, Inc. Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens
WSP 60
Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens WSP 60
beyerdynamic, Inc. Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens

beyerdynamic, Inc.

Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WSP 60
Product Name Windscreen for PEM 60, available in beige and black, set consisting of 5 windscreens
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details