Visual Sound, Inc. Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens WSP 10

Description
beyerdynamic, Inc. Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens
Description
beyerdynamic, Inc. Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens
WSP 10
Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens WSP 10
beyerdynamic, Inc. Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens

beyerdynamic, Inc.

Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WSP 10
Product Name Windscreen for PEM 10, available in beige and black, set consisting of 5 windscreens
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details