Visual Sound, Inc. Windscreen 5-pack WS1

Description
Samson Technologies Corp. 5-pack of foam windscreens for many popular handheld microphones reduces pop and wind noise. *5-pack of foam windscreens *Greatly reduces occurrences of popping and wind noise *Fits many popular handheld microphones
Description
Samson Technologies Corp. 5-pack of foam windscreens for many popular handheld microphones reduces pop and wind noise. *5-pack of foam windscreens *Greatly reduces occurrences of popping and wind noise *Fits many popular handheld microphones

Suppliers

Company
Product
Description
Supplier Links
Windscreen 5-pack - WS1 - Visual Sound, Inc.
Broomall, PA, USA
Windscreen 5-pack
WS1
Windscreen 5-pack WS1
Samson Technologies Corp. 5-pack of foam windscreens for many popular handheld microphones reduces pop and wind noise. *5-pack of foam windscreens *Greatly reduces occurrences of popping and wind noise *Fits many popular handheld microphones

Samson Technologies Corp.

5-pack of foam windscreens for many popular handheld microphones reduces pop and wind noise.

*5-pack of foam windscreens *Greatly reduces occurrences of popping and wind noise *Fits many popular handheld microphones

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WS1
Product Name Windscreen 5-pack
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details