Visual Sound, Inc. Condenser Windscreen WS03

Description
Samson Technologies Corp. is a large durable foam windscreen which is perfect for Samson C01, C03 & CL7 condenser microphones. *Large durable foam windscreen *Perfect for Samson C01, C03 & CL7 condenser microphones
Description
Samson Technologies Corp. is a large durable foam windscreen which is perfect for Samson C01, C03 & CL7 condenser microphones. *Large durable foam windscreen *Perfect for Samson C01, C03 & CL7 condenser microphones

Suppliers

Company
Product
Description
Supplier Links
Condenser Windscreen - WS03 - Visual Sound, Inc.
Broomall, PA, USA
Condenser Windscreen
WS03
Condenser Windscreen WS03
Samson Technologies Corp. is a large durable foam windscreen which is perfect for Samson C01, C03 & CL7 condenser microphones. *Large durable foam windscreen *Perfect for Samson C01, C03 & CL7 condenser microphones

Samson Technologies Corp. is a large durable foam windscreen which is perfect for Samson C01, C03 & CL7 condenser microphones.

*Large durable foam windscreen *Perfect for Samson C01, C03 & CL7 condenser microphones

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WS03
Product Name Condenser Windscreen
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details