Visual Sound, Inc. Receiver WR-6400

Description
Anchor Audio, Inc. Wireless Receiver for Anchor UHF Wireless system (wireless mics operate in 682-698 frequency) 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Digital Display - Provides easy reading in "real world" applications Easy to operate Choice of handsfree microphones 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. Wireless Receiver for Anchor UHF Wireless system (wireless mics operate in 682-698 frequency) 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Digital Display - Provides easy reading in "real world" applications Easy to operate Choice of handsfree microphones 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Receiver - WR-6400 - Visual Sound, Inc.
Broomall, PA, USA
Receiver
WR-6400
Receiver WR-6400
Anchor Audio, Inc. Wireless Receiver for Anchor UHF Wireless system (wireless mics operate in 682-698 frequency) 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Digital Display - Provides easy reading in "real world" applications Easy to operate Choice of handsfree microphones 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

Wireless Receiver for Anchor UHF Wireless system (wireless mics operate in 682-698 frequency)

  • 64 User-Selectable Channels
  • True Diversity - Removable antenna allows easy rackmount
  • PLL Synthesized - Lock on channel for reliable performance
  • Squelch Control - Preset at the factory
  • Digital Display - Provides easy reading in "real world" applications
  • Easy to operate
  • Choice of handsfree microphones
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WR-6400
Product Name Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details