Visual Sound, Inc. UHF Wireless Portable Sound System with Belt Pack Transmitter WPSS100/MW165U

Description
Paso Sound Products, Inc. COVERS AN AUDIENCE OF 2000 OR MORE INDOOR OUTDOOR OPERATION HIGH INTELLIGIBILITY - SUPERIOR SOUND COMPLETE WITH UHF HANDHELD WIRELESS MIC WHEELED FOR EASY MOBILITY RUGGED - HIGH IMPACT ENCLOSURE SUPPLIED WITH ACCESSORIES CASE AC - DC OPERATION BUILT-IN RECHARGEABLE BATTERY HIGH POWER OUTPUT INDEPENDENT LEVEL CONTROLS WPSS100CD INTEGRAL CD PLAYER 16 CH. UHF DIVERSITY WIRELESS SYSTEM Covers an Audience of +2000 Indoor - Outdoor Operation High Intelligibility - Superior Sound Wheeled for Easy Mobility Rugged - High Impact Enclosure High Power Output Independent Level Controls 16 Channel UHF Diversity Wireless System 4 Microphone Inputs - 2 Wired and 2 Wireless - 1 Line Input - 1 Line Output Separate MIC 1, MIC 2, WMIC 1, WMIC 2, LINE IN, MASTER Level Controls - TONE 1 Line Output, 2 Speaker Outputs Active Output for System Daisy Chaining MIC Inputs accept XLR Male and 1/4" Phono Plug 16 Channel UHF Diversity Wireless Receiver Module 16 Channel UHF Hand-Held Microphone/Transmitt er ABS Microphone / Accessories Carrying Case Port for Optional Second 16 Channel UHF Receiver Module Separate Volume Controls for Wired and Wireless Microphones Voice Priority Feature Wide Frequency Response Very Low Distortion Operates on AC or DC with Built-in Rechargeable Battery Built-in Automatic Battery Recharger Wheeled with three position locking pull handle Built-in retractable Lift Handle Automatic AC to DC Power Switchover Rugged Aluminum and ABS Enclosure
Description
Paso Sound Products, Inc. COVERS AN AUDIENCE OF 2000 OR MORE INDOOR OUTDOOR OPERATION HIGH INTELLIGIBILITY - SUPERIOR SOUND COMPLETE WITH UHF HANDHELD WIRELESS MIC WHEELED FOR EASY MOBILITY RUGGED - HIGH IMPACT ENCLOSURE SUPPLIED WITH ACCESSORIES CASE AC - DC OPERATION BUILT-IN RECHARGEABLE BATTERY HIGH POWER OUTPUT INDEPENDENT LEVEL CONTROLS WPSS100CD INTEGRAL CD PLAYER 16 CH. UHF DIVERSITY WIRELESS SYSTEM Covers an Audience of +2000 Indoor - Outdoor Operation High Intelligibility - Superior Sound Wheeled for Easy Mobility Rugged - High Impact Enclosure High Power Output Independent Level Controls 16 Channel UHF Diversity Wireless System 4 Microphone Inputs - 2 Wired and 2 Wireless - 1 Line Input - 1 Line Output Separate MIC 1, MIC 2, WMIC 1, WMIC 2, LINE IN, MASTER Level Controls - TONE 1 Line Output, 2 Speaker Outputs Active Output for System Daisy Chaining MIC Inputs accept XLR Male and 1/4" Phono Plug 16 Channel UHF Diversity Wireless Receiver Module 16 Channel UHF Hand-Held Microphone/Transmitt er ABS Microphone / Accessories Carrying Case Port for Optional Second 16 Channel UHF Receiver Module Separate Volume Controls for Wired and Wireless Microphones Voice Priority Feature Wide Frequency Response Very Low Distortion Operates on AC or DC with Built-in Rechargeable Battery Built-in Automatic Battery Recharger Wheeled with three position locking pull handle Built-in retractable Lift Handle Automatic AC to DC Power Switchover Rugged Aluminum and ABS Enclosure

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Portable Sound System with Belt Pack Transmitter - WPSS100/MW165U - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Portable Sound System with Belt Pack Transmitter
WPSS100/MW165U
UHF Wireless Portable Sound System with Belt Pack Transmitter WPSS100/MW165U
Paso Sound Products, Inc. COVERS AN AUDIENCE OF 2000 OR MORE INDOOR OUTDOOR OPERATION HIGH INTELLIGIBILITY - SUPERIOR SOUND COMPLETE WITH UHF HANDHELD WIRELESS MIC WHEELED FOR EASY MOBILITY RUGGED - HIGH IMPACT ENCLOSURE SUPPLIED WITH ACCESSORIES CASE AC - DC OPERATION BUILT-IN RECHARGEABLE BATTERY HIGH POWER OUTPUT INDEPENDENT LEVEL CONTROLS WPSS100CD INTEGRAL CD PLAYER 16 CH. UHF DIVERSITY WIRELESS SYSTEM Covers an Audience of +2000 Indoor - Outdoor Operation High Intelligibility - Superior Sound Wheeled for Easy Mobility Rugged - High Impact Enclosure High Power Output Independent Level Controls 16 Channel UHF Diversity Wireless System 4 Microphone Inputs - 2 Wired and 2 Wireless - 1 Line Input - 1 Line Output Separate MIC 1, MIC 2, WMIC 1, WMIC 2, LINE IN, MASTER Level Controls - TONE 1 Line Output, 2 Speaker Outputs Active Output for System Daisy Chaining MIC Inputs accept XLR Male and 1/4" Phono Plug 16 Channel UHF Diversity Wireless Receiver Module 16 Channel UHF Hand-Held Microphone/Transmitt er ABS Microphone / Accessories Carrying Case Port for Optional Second 16 Channel UHF Receiver Module Separate Volume Controls for Wired and Wireless Microphones Voice Priority Feature Wide Frequency Response Very Low Distortion Operates on AC or DC with Built-in Rechargeable Battery Built-in Automatic Battery Recharger Wheeled with three position locking pull handle Built-in retractable Lift Handle Automatic AC to DC Power Switchover Rugged Aluminum and ABS Enclosure

Paso Sound Products, Inc.

COVERS AN AUDIENCE OF 2000 OR MORE INDOOR OUTDOOR OPERATION HIGH INTELLIGIBILITY - SUPERIOR SOUND COMPLETE WITH UHF HANDHELD WIRELESS MIC WHEELED FOR EASY MOBILITY RUGGED - HIGH IMPACT ENCLOSURE SUPPLIED WITH ACCESSORIES CASE AC - DC OPERATION BUILT-IN RECHARGEABLE BATTERY HIGH POWER OUTPUT INDEPENDENT LEVEL CONTROLS WPSS100CD INTEGRAL CD PLAYER 16 CH. UHF DIVERSITY WIRELESS SYSTEM

  • Covers an Audience of +2000
  • Indoor - Outdoor Operation
  • High Intelligibility - Superior Sound
  • Wheeled for Easy Mobility
  • Rugged - High Impact Enclosure
  • High Power Output
  • Independent Level Controls
  • 16 Channel UHF Diversity Wireless System
  • 4 Microphone Inputs - 2 Wired and 2 Wireless - 1 Line Input - 1 Line Output Separate MIC 1, MIC 2, WMIC 1, WMIC 2, LINE IN, MASTER Level Controls - TONE 1 Line Output, 2 Speaker Outputs
  • Active Output for System Daisy Chaining
  • MIC Inputs accept XLR Male and 1/4" Phono Plug
  • 16 Channel UHF Diversity Wireless Receiver Module
  • 16 Channel UHF Hand-Held Microphone/Transmitter
  • ABS Microphone / Accessories Carrying Case
  • Port for Optional Second 16 Channel UHF Receiver Module
  • Separate Volume Controls for Wired and Wireless Microphones
  • Voice Priority Feature
  • Wide Frequency Response
  • Very Low Distortion
  • Operates on AC or DC with Built-in Rechargeable Battery
  • Built-in Automatic Battery Recharger
  • Wheeled with three position locking pull handle
  • Built-in retractable Lift Handle
  • Automatic AC to DC Power Switchover
  • Rugged Aluminum and ABS Enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WPSS100/MW165U
Product Name UHF Wireless Portable Sound System with Belt Pack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers