Visual Sound, Inc. DigiTRU Diversity VHF podium microphone system WPM-1V/ENCORE II

Description
Nady Systems, Inc. - Pro Audio DigiTRU Diversity VHF receiver with unidirectional podium microphone system
Description
Nady Systems, Inc. - Pro Audio DigiTRU Diversity VHF receiver with unidirectional podium microphone system

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
DigiTRU Diversity VHF podium microphone system
WPM-1V/ENCORE II
DigiTRU Diversity VHF podium microphone system WPM-1V/ENCORE II
Nady Systems, Inc. - Pro Audio DigiTRU Diversity VHF receiver with unidirectional podium microphone system

Nady Systems, Inc. - Pro Audio

DigiTRU Diversity VHF receiver with unidirectional podium microphone system

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WPM-1V/ENCORE II
Product Name DigiTRU Diversity VHF podium microphone system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details