WND 002 -- WINDSCREEN FOR MIC 014-R
Visual Sound, Inc.
Windscreen for MIC 014-R
WND 002
Description
Williams Sound, LLC
Windscreen for MIC 014-R
Windscreen for MIC 014, MIC 063
Description
Williams Sound, LLC
Windscreen for MIC 014-R
Windscreen for MIC 014, MIC 063
Suppliers
Williams Sound, LLC
Windscreen for MIC 014-R
Windscreen for MIC 014, MIC 063
Williams Sound, LLC
Windscreen for MIC 014-R
- Windscreen for MIC 014, MIC 063
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
WND 002 |
|
Product Name
|
Windscreen for MIC 014-R |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
15.85 mV/Pa (109273 mV/psi)
View Details
Sensitivity
14.13 mV/Pa (97390 mV/psi)
Impedance
2200 ohms
View Details
Ningbo Best Group Co., Ltd.
Directivity
Omnidirectional
Frequency Response
20 to 20000 Hz
Actual Size
0.3819 inch (9.7 mm)
View Details