Visual Sound, Inc. Frequency-agile handheld wireless system with AKG D5 dynamic microphone WMS 450 D5 Vocal Set

Description
AKG Acoustics, U.S. The AKG WMS450 is a high-performance, flexible UHF wireless system that's easy to use and expandable for demanding applications. Featuring class-leading 35 - 20,000 Hz response and 120 dB dynamic range, the WMS450 delivers true hard-wired sound quality. The slim, ergonomically-contou red handheld transmitter delivers up to 8 hours of operation from a single "AA" battery for ultra-low operating cost, plus the transmitter has built-in charging contacts for use with an optional dual-bay charging station for even greater convenience and cost-savings. The all-metal diversity receiver features auto setup and transmits all setup data to the transmitter via infrared link quickly and easily. The D5 microphone delivers incredibly smooth sound quality and unprecedented gain-before-feedback thanks to its new Laminate Varimotion diaphragm. The transmitter's liquid crystal display shows remining battery time in hours, frequency, country code and status at a glance for user-friendliness. The system comes in a carrying case complete with rack mounting kit, stand adapter, two antennas and power supply. High-performance UHF true-diversity wireless system featuring the smooth sound of the AKG D5 dynamic microphone Class-leading 35 - 20,000 Hz response and 120 dB dynamic range ensures true hard-wired sound quality Up to 24 systems can be used simultaneously. The system expansion components of the WMS4000 can be used to create true multi-user systems Setup is quick and easy thanks to advanced software and infrared data link Transmitter delivers up to 8 hours of operation from a single "AA" battery for low operating costs. The transmitter also has charging contacts for use with optional CU400 charging station. D5 microphone capsule features Laminate Varimotion diaphragm that delivers incredibly smooth sound, gorgeous airy highs and incredible gain-before-feedback characteristics. The system comes with stand adapter, battery, rack-mount kit and power supply in a carrying case.
Description
AKG Acoustics, U.S. The AKG WMS450 is a high-performance, flexible UHF wireless system that's easy to use and expandable for demanding applications. Featuring class-leading 35 - 20,000 Hz response and 120 dB dynamic range, the WMS450 delivers true hard-wired sound quality. The slim, ergonomically-contou red handheld transmitter delivers up to 8 hours of operation from a single "AA" battery for ultra-low operating cost, plus the transmitter has built-in charging contacts for use with an optional dual-bay charging station for even greater convenience and cost-savings. The all-metal diversity receiver features auto setup and transmits all setup data to the transmitter via infrared link quickly and easily. The D5 microphone delivers incredibly smooth sound quality and unprecedented gain-before-feedback thanks to its new Laminate Varimotion diaphragm. The transmitter's liquid crystal display shows remining battery time in hours, frequency, country code and status at a glance for user-friendliness. The system comes in a carrying case complete with rack mounting kit, stand adapter, two antennas and power supply. High-performance UHF true-diversity wireless system featuring the smooth sound of the AKG D5 dynamic microphone Class-leading 35 - 20,000 Hz response and 120 dB dynamic range ensures true hard-wired sound quality Up to 24 systems can be used simultaneously. The system expansion components of the WMS4000 can be used to create true multi-user systems Setup is quick and easy thanks to advanced software and infrared data link Transmitter delivers up to 8 hours of operation from a single "AA" battery for low operating costs. The transmitter also has charging contacts for use with optional CU400 charging station. D5 microphone capsule features Laminate Varimotion diaphragm that delivers incredibly smooth sound, gorgeous airy highs and incredible gain-before-feedback characteristics. The system comes with stand adapter, battery, rack-mount kit and power supply in a carrying case.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Frequency-agile handheld wireless system with AKG D5 dynamic microphone
WMS 450 D5 Vocal Set
Frequency-agile handheld wireless system with AKG D5 dynamic microphone WMS 450 D5 Vocal Set
AKG Acoustics, U.S. The AKG WMS450 is a high-performance, flexible UHF wireless system that's easy to use and expandable for demanding applications. Featuring class-leading 35 - 20,000 Hz response and 120 dB dynamic range, the WMS450 delivers true hard-wired sound quality. The slim, ergonomically-contou red handheld transmitter delivers up to 8 hours of operation from a single "AA" battery for ultra-low operating cost, plus the transmitter has built-in charging contacts for use with an optional dual-bay charging station for even greater convenience and cost-savings. The all-metal diversity receiver features auto setup and transmits all setup data to the transmitter via infrared link quickly and easily. The D5 microphone delivers incredibly smooth sound quality and unprecedented gain-before-feedback thanks to its new Laminate Varimotion diaphragm. The transmitter's liquid crystal display shows remining battery time in hours, frequency, country code and status at a glance for user-friendliness. The system comes in a carrying case complete with rack mounting kit, stand adapter, two antennas and power supply. High-performance UHF true-diversity wireless system featuring the smooth sound of the AKG D5 dynamic microphone Class-leading 35 - 20,000 Hz response and 120 dB dynamic range ensures true hard-wired sound quality Up to 24 systems can be used simultaneously. The system expansion components of the WMS4000 can be used to create true multi-user systems Setup is quick and easy thanks to advanced software and infrared data link Transmitter delivers up to 8 hours of operation from a single "AA" battery for low operating costs. The transmitter also has charging contacts for use with optional CU400 charging station. D5 microphone capsule features Laminate Varimotion diaphragm that delivers incredibly smooth sound, gorgeous airy highs and incredible gain-before-feedback characteristics. The system comes with stand adapter, battery, rack-mount kit and power supply in a carrying case.

AKG Acoustics, U.S.

The AKG WMS450 is a high-performance, flexible UHF wireless system that's easy to use and expandable for demanding applications. Featuring class-leading 35 - 20,000 Hz response and 120 dB dynamic range, the WMS450 delivers true hard-wired sound quality. The slim, ergonomically-contoured handheld transmitter delivers up to 8 hours of operation from a single "AA" battery for ultra-low operating cost, plus the transmitter has built-in charging contacts for use with an optional dual-bay charging station for even greater convenience and cost-savings. The all-metal diversity receiver features auto setup and transmits all setup data to the transmitter via infrared link quickly and easily. The D5 microphone delivers incredibly smooth sound quality and unprecedented gain-before-feedback thanks to its new Laminate Varimotion diaphragm. The transmitter's liquid crystal display shows remining battery time in hours, frequency, country code and status at a glance for user-friendliness. The system comes in a carrying case complete with rack mounting kit, stand adapter, two antennas and power supply.

  • High-performance UHF true-diversity wireless system featuring the smooth sound of the AKG D5 dynamic microphone
  • Class-leading 35 - 20,000 Hz response and 120 dB dynamic range ensures true hard-wired sound quality
  • Up to 24 systems can be used simultaneously. The system expansion components of the WMS4000 can be used to create true multi-user systems
  • Setup is quick and easy thanks to advanced software and infrared data link
  • Transmitter delivers up to 8 hours of operation from a single "AA" battery for low operating costs. The transmitter also has charging contacts for use with optional CU400 charging station.
  • D5 microphone capsule features Laminate Varimotion diaphragm that delivers incredibly smooth sound, gorgeous airy highs and incredible gain-before-feedback characteristics.
  • The system comes with stand adapter, battery, rack-mount kit and power supply in a carrying case.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 450 D5 Vocal Set
Product Name Frequency-agile handheld wireless system with AKG D5 dynamic microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details