Visual Sound, Inc. High-performance, high-value UHF handheld wireless system WMS 40PRO/HT

Description
AKG Acoustics, U.S. The AKG WMS 40 PRO wireless system is the perfect mix of high performance, incredible value and ease of use. The handheld transmitter features a dynamic microphone with the sound of the D880 housed in a slim, ergonomically-tapere d chassis that delivers 30 hours of operation from a single "AA" battery. The receiver features an all-metal chassis and can be rack mounted either singly or side-by-side using the optional RMU 40 kit. Up to 7 WMS 40 PRO systems can be used simultaneously. Frequency response of 40 - 20,000 Hz and dynamic range of 110 dB ensure true "hard-wired" sound quality Delivers 30 hours of operation from a single "AA" battery for unprecedented economy of operation Slim, ergonomically-shaped transmitter has soft-touch finish and built-in charging contacts for use with AKG CU400 dual-bay charging station Receiver has all-metal chassis and can rack-mounted with optional RMU 40 or RMU40PRO kits. Front-panel level control makes volume adjustments easy. Balanced 1/4-inch TRS output connector. Plug and play convenience and ease of operation.
Description
AKG Acoustics, U.S. The AKG WMS 40 PRO wireless system is the perfect mix of high performance, incredible value and ease of use. The handheld transmitter features a dynamic microphone with the sound of the D880 housed in a slim, ergonomically-tapere d chassis that delivers 30 hours of operation from a single "AA" battery. The receiver features an all-metal chassis and can be rack mounted either singly or side-by-side using the optional RMU 40 kit. Up to 7 WMS 40 PRO systems can be used simultaneously. Frequency response of 40 - 20,000 Hz and dynamic range of 110 dB ensure true "hard-wired" sound quality Delivers 30 hours of operation from a single "AA" battery for unprecedented economy of operation Slim, ergonomically-shaped transmitter has soft-touch finish and built-in charging contacts for use with AKG CU400 dual-bay charging station Receiver has all-metal chassis and can rack-mounted with optional RMU 40 or RMU40PRO kits. Front-panel level control makes volume adjustments easy. Balanced 1/4-inch TRS output connector. Plug and play convenience and ease of operation.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High-performance, high-value UHF handheld wireless system
WMS 40PRO/HT
High-performance, high-value UHF handheld wireless system WMS 40PRO/HT
AKG Acoustics, U.S. The AKG WMS 40 PRO wireless system is the perfect mix of high performance, incredible value and ease of use. The handheld transmitter features a dynamic microphone with the sound of the D880 housed in a slim, ergonomically-tapere d chassis that delivers 30 hours of operation from a single "AA" battery. The receiver features an all-metal chassis and can be rack mounted either singly or side-by-side using the optional RMU 40 kit. Up to 7 WMS 40 PRO systems can be used simultaneously. Frequency response of 40 - 20,000 Hz and dynamic range of 110 dB ensure true "hard-wired" sound quality Delivers 30 hours of operation from a single "AA" battery for unprecedented economy of operation Slim, ergonomically-shaped transmitter has soft-touch finish and built-in charging contacts for use with AKG CU400 dual-bay charging station Receiver has all-metal chassis and can rack-mounted with optional RMU 40 or RMU40PRO kits. Front-panel level control makes volume adjustments easy. Balanced 1/4-inch TRS output connector. Plug and play convenience and ease of operation.

AKG Acoustics, U.S.

The AKG WMS 40 PRO wireless system is the perfect mix of high performance, incredible value and ease of use. The handheld transmitter features a dynamic microphone with the sound of the D880 housed in a slim, ergonomically-tapered chassis that delivers 30 hours of operation from a single "AA" battery. The receiver features an all-metal chassis and can be rack mounted either singly or side-by-side using the optional RMU 40 kit. Up to 7 WMS 40 PRO systems can be used simultaneously.

  • Frequency response of 40 - 20,000 Hz and dynamic range of 110 dB ensure true "hard-wired" sound quality
  • Delivers 30 hours of operation from a single "AA" battery for unprecedented economy of operation
  • Slim, ergonomically-shaped transmitter has soft-touch finish and built-in charging contacts for use with AKG CU400 dual-bay charging station
  • Receiver has all-metal chassis and can rack-mounted with optional RMU 40 or RMU40PRO kits.
  • Front-panel level control makes volume adjustments easy.
  • Balanced 1/4-inch TRS output connector.
  • Plug and play convenience and ease of operation.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40PRO/HT
Product Name High-performance, high-value UHF handheld wireless system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details