Visual Sound, Inc. Frequency-selectable UHF handheld diversity wireless system WMS 40FL/HT

Description
AKG Acoustics, U.S. The AKG WMS 40 PRO FLEXX HT is a UHF diversity frequency-selectable handheld wireless system with class-leading frequency response and wide dynamic range. The system features three easily-selectable UHF frequencies useful for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features AKG's High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The slim, tapered handheld transmitter is finished in a soft touch paint that makes it comfortable to hold. Its dynamic microphone capsule has a specially-tuned presence peak to bring out the best in vocals and maintain good intelligibility even on loud stages. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG. 35-20,000 Hz frequency response and 110 dB dynamic range 30 hours of operation from a single AA battery for the lowest operating cost Handheld transmitter has built-in charging contacts for use with optional AKG CU400 charging station for greater convenience and ultra-low operating cost All metal receiver chassis can be rack-mounted with optional RMU 40 PRO kit Balanced 3-pin XLR and unbalanced 1/4-inch output connectors Dynamic microphone capsule has carefully-tuned presence peak to bring vocals forward in mix for maximum intelligibility Soft-touch paint finish and ergonomically-shaped chassis makes holding comfortable
Description
AKG Acoustics, U.S. The AKG WMS 40 PRO FLEXX HT is a UHF diversity frequency-selectable handheld wireless system with class-leading frequency response and wide dynamic range. The system features three easily-selectable UHF frequencies useful for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features AKG's High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The slim, tapered handheld transmitter is finished in a soft touch paint that makes it comfortable to hold. Its dynamic microphone capsule has a specially-tuned presence peak to bring out the best in vocals and maintain good intelligibility even on loud stages. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG. 35-20,000 Hz frequency response and 110 dB dynamic range 30 hours of operation from a single AA battery for the lowest operating cost Handheld transmitter has built-in charging contacts for use with optional AKG CU400 charging station for greater convenience and ultra-low operating cost All metal receiver chassis can be rack-mounted with optional RMU 40 PRO kit Balanced 3-pin XLR and unbalanced 1/4-inch output connectors Dynamic microphone capsule has carefully-tuned presence peak to bring vocals forward in mix for maximum intelligibility Soft-touch paint finish and ergonomically-shaped chassis makes holding comfortable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Frequency-selectable UHF handheld diversity wireless system
WMS 40FL/HT
Frequency-selectable UHF handheld diversity wireless system WMS 40FL/HT
AKG Acoustics, U.S. The AKG WMS 40 PRO FLEXX HT is a UHF diversity frequency-selectable handheld wireless system with class-leading frequency response and wide dynamic range. The system features three easily-selectable UHF frequencies useful for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features AKG's High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The slim, tapered handheld transmitter is finished in a soft touch paint that makes it comfortable to hold. Its dynamic microphone capsule has a specially-tuned presence peak to bring out the best in vocals and maintain good intelligibility even on loud stages. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG. 35-20,000 Hz frequency response and 110 dB dynamic range 30 hours of operation from a single AA battery for the lowest operating cost Handheld transmitter has built-in charging contacts for use with optional AKG CU400 charging station for greater convenience and ultra-low operating cost All metal receiver chassis can be rack-mounted with optional RMU 40 PRO kit Balanced 3-pin XLR and unbalanced 1/4-inch output connectors Dynamic microphone capsule has carefully-tuned presence peak to bring vocals forward in mix for maximum intelligibility Soft-touch paint finish and ergonomically-shaped chassis makes holding comfortable

AKG Acoustics, U.S.

The AKG WMS 40 PRO FLEXX HT is a UHF diversity frequency-selectable handheld wireless system with class-leading frequency response and wide dynamic range. The system features three easily-selectable UHF frequencies useful for side-stepping interference anywhere and up to 9 channels can be used simultaneously. The system features AKG's High-Definition Audio Performance characterized by class-leading 35-20,000 Hz response and 110 dB dynamic range for true hard-wired sound that will reproduce any instrument with lifelike accuracy. The ultra-minature transmitter will deliver 30 hours of operation from a single AA battery for ultra-low operating cost, plus it also has built-in charging contacts for use with the dual-bay CU400 charging station for even greater convenience and cost savings. The slim, tapered handheld transmitter is finished in a soft touch paint that makes it comfortable to hold. Its dynamic microphone capsule has a specially-tuned presence peak to bring out the best in vocals and maintain good intelligibility even on loud stages. The all-metal receiver can be rack-mounted singly or side-by-side using the optional RMU40 kit and it features a complete status display and balanced 3-pin XLR and unbalanced 1/4-inch outputs for complete system compatibility. The entire system comes in a rugged carrying case and it's ready to go on the road to any gig. The system is backed by a two-year parts and labor warranty from AKG.

  • 35-20,000 Hz frequency response and 110 dB dynamic range
  • 30 hours of operation from a single AA battery for the lowest operating cost
  • Handheld transmitter has built-in charging contacts for use with optional AKG CU400 charging station for greater convenience and ultra-low operating cost
  • All metal receiver chassis can be rack-mounted with optional RMU 40 PRO kit
  • Balanced 3-pin XLR and unbalanced 1/4-inch output connectors
  • Dynamic microphone capsule has carefully-tuned presence peak to bring vocals forward in mix for maximum intelligibility
  • Soft-touch paint finish and ergonomically-shaped chassis makes holding comfortable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40FL/HT
Product Name Frequency-selectable UHF handheld diversity wireless system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details