Visual Sound, Inc. Dual-channel UHF wireless system with two bodypack transmitters and two instrument cables WMS 40D/GT

Description
AKG Acoustics, U.S. The AKG WMS 40 PRO DUAL GT is a dual-channel UHF wireless system that comes with two bodypack transmitters and two instrument cables for use on guitars, basses, keyboards or with line-level sources. The system features AKG's High Definition Audio Performance characterized by wide 40-20,000 Hz response and 110 dB dynamic range that accurates captures the essence of the signal and delivers true hard-wired sound quality. The PT40PRO bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low cost of operation. The receiver combines two fixed-frequency systems into a single half-rack sized chassis for convenience and economy. The receiver features separate front-panel gain controls for each of its two receivers that control the output from each of its 1/4-inch balanced output connectors. The PT40PRO bodypack is ultra-miniature in size, finished in a soft-touch paint and also has built-in charging contacts to use with the optional AKG CU400 dual-bay charging station. High Definition Audio Performance delivers wide 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. Ultra-miniature bodypacks are finished in soft-touch finish and include on-mute-off switches for ease of use. Bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low operating cost. Charging contacts are included for use with the optional CU400 dual-bay charging station for even greater economy and convenience. All-metal receiver contains two separate fixed-frequency receivers with separate front-panel level controls and separate balanced 1/4-inch output connectors. Receiver can be rack-mounted with optional RMU40 or RMU40PRO kits. System includes two AKG MK-GL instrument cables.
Description
AKG Acoustics, U.S. The AKG WMS 40 PRO DUAL GT is a dual-channel UHF wireless system that comes with two bodypack transmitters and two instrument cables for use on guitars, basses, keyboards or with line-level sources. The system features AKG's High Definition Audio Performance characterized by wide 40-20,000 Hz response and 110 dB dynamic range that accurates captures the essence of the signal and delivers true hard-wired sound quality. The PT40PRO bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low cost of operation. The receiver combines two fixed-frequency systems into a single half-rack sized chassis for convenience and economy. The receiver features separate front-panel gain controls for each of its two receivers that control the output from each of its 1/4-inch balanced output connectors. The PT40PRO bodypack is ultra-miniature in size, finished in a soft-touch paint and also has built-in charging contacts to use with the optional AKG CU400 dual-bay charging station. High Definition Audio Performance delivers wide 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. Ultra-miniature bodypacks are finished in soft-touch finish and include on-mute-off switches for ease of use. Bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low operating cost. Charging contacts are included for use with the optional CU400 dual-bay charging station for even greater economy and convenience. All-metal receiver contains two separate fixed-frequency receivers with separate front-panel level controls and separate balanced 1/4-inch output connectors. Receiver can be rack-mounted with optional RMU40 or RMU40PRO kits. System includes two AKG MK-GL instrument cables.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-channel UHF wireless system with two bodypack transmitters and two instrument cables
WMS 40D/GT
Dual-channel UHF wireless system with two bodypack transmitters and two instrument cables WMS 40D/GT
AKG Acoustics, U.S. The AKG WMS 40 PRO DUAL GT is a dual-channel UHF wireless system that comes with two bodypack transmitters and two instrument cables for use on guitars, basses, keyboards or with line-level sources. The system features AKG's High Definition Audio Performance characterized by wide 40-20,000 Hz response and 110 dB dynamic range that accurates captures the essence of the signal and delivers true hard-wired sound quality. The PT40PRO bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low cost of operation. The receiver combines two fixed-frequency systems into a single half-rack sized chassis for convenience and economy. The receiver features separate front-panel gain controls for each of its two receivers that control the output from each of its 1/4-inch balanced output connectors. The PT40PRO bodypack is ultra-miniature in size, finished in a soft-touch paint and also has built-in charging contacts to use with the optional AKG CU400 dual-bay charging station. High Definition Audio Performance delivers wide 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. Ultra-miniature bodypacks are finished in soft-touch finish and include on-mute-off switches for ease of use. Bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low operating cost. Charging contacts are included for use with the optional CU400 dual-bay charging station for even greater economy and convenience. All-metal receiver contains two separate fixed-frequency receivers with separate front-panel level controls and separate balanced 1/4-inch output connectors. Receiver can be rack-mounted with optional RMU40 or RMU40PRO kits. System includes two AKG MK-GL instrument cables.

AKG Acoustics, U.S.

The AKG WMS 40 PRO DUAL GT is a dual-channel UHF wireless system that comes with two bodypack transmitters and two instrument cables for use on guitars, basses, keyboards or with line-level sources. The system features AKG's High Definition Audio Performance characterized by wide 40-20,000 Hz response and 110 dB dynamic range that accurates captures the essence of the signal and delivers true hard-wired sound quality. The PT40PRO bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low cost of operation. The receiver combines two fixed-frequency systems into a single half-rack sized chassis for convenience and economy. The receiver features separate front-panel gain controls for each of its two receivers that control the output from each of its 1/4-inch balanced output connectors. The PT40PRO bodypack is ultra-miniature in size, finished in a soft-touch paint and also has built-in charging contacts to use with the optional AKG CU400 dual-bay charging station.

  • High Definition Audio Performance delivers wide 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality.
  • Ultra-miniature bodypacks are finished in soft-touch finish and include on-mute-off switches for ease of use.
  • Bodypack transmitters deliver 30 hours of operation from a single AA battery for ultra-low operating cost.
  • Charging contacts are included for use with the optional CU400 dual-bay charging station for even greater economy and convenience.
  • All-metal receiver contains two separate fixed-frequency receivers with separate front-panel level controls and separate balanced 1/4-inch output connectors.
  • Receiver can be rack-mounted with optional RMU40 or RMU40PRO kits.
  • System includes two AKG MK-GL instrument cables.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40D/GT
Product Name Dual-channel UHF wireless system with two bodypack transmitters and two instrument cables
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details