Visual Sound, Inc. Wideband true-diversity UHF handheld wireless system with AKG C900M condenser microphone capsule WMS 400/HT/C900

Description
AKG Acoustics, U.S. The AKG WMS400 offers a unique combination of class-leading audio quality with wide dynamic range, incredible ease of setup and low operating cost. Up to 24 WMS400 systems can be used simultaneously, so it is perfect for any small or medium-sized wireless application. Since the WMS400 uses antenna components and other system expansion devices from the WMS4000 system, it is possible to assemble high-performance, yet cost-effective custom multi-channel wireless systems. The WMS 400 uses infrared data link for quick, easy setup. The receiver scans for frequency and uploads the frequency and other setup data into the transmitter and the system can be setup and ready to use in less than one minute. The WMS 400 handheld system with the C900M capsule delivers the incredible detail, smooth mids and perfectly-etched highs that are the trademarks of fine condenser mics. The system's wide frequency response and impressive dynamic range will deliver every nuance of a voice perfectly. The WMS 400 system delivers wide 35-20,000 Hz response and 120 dB dynamic range for true hard-wired sound quality. Infrared link uploads frequency and setup data to transmitter quickly and easily AKG C900M microphone capsule delivers clear, articulate highs, accurate mids and smooth lows to deliver every nuance of the singer's voice Up to 24 WMS 400 systems can be used simultaneously The WMS 400 system delivers 6 hours of operation from 1 x AA alkaline battery and 8 hours of operation from the optional high-current rechargeable battery The HT400 handheld transmitter has a slim, ergonomically-shaped chassis and has built-in charging contacts for use with the optional CU400 dual-bay charging station All-metal receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch outputs and comes with rack-mount hardware. SR400 receiver has large backlit LCD display to show all status parameters and changes colors to show when a fault condition occurs
Description
AKG Acoustics, U.S. The AKG WMS400 offers a unique combination of class-leading audio quality with wide dynamic range, incredible ease of setup and low operating cost. Up to 24 WMS400 systems can be used simultaneously, so it is perfect for any small or medium-sized wireless application. Since the WMS400 uses antenna components and other system expansion devices from the WMS4000 system, it is possible to assemble high-performance, yet cost-effective custom multi-channel wireless systems. The WMS 400 uses infrared data link for quick, easy setup. The receiver scans for frequency and uploads the frequency and other setup data into the transmitter and the system can be setup and ready to use in less than one minute. The WMS 400 handheld system with the C900M capsule delivers the incredible detail, smooth mids and perfectly-etched highs that are the trademarks of fine condenser mics. The system's wide frequency response and impressive dynamic range will deliver every nuance of a voice perfectly. The WMS 400 system delivers wide 35-20,000 Hz response and 120 dB dynamic range for true hard-wired sound quality. Infrared link uploads frequency and setup data to transmitter quickly and easily AKG C900M microphone capsule delivers clear, articulate highs, accurate mids and smooth lows to deliver every nuance of the singer's voice Up to 24 WMS 400 systems can be used simultaneously The WMS 400 system delivers 6 hours of operation from 1 x AA alkaline battery and 8 hours of operation from the optional high-current rechargeable battery The HT400 handheld transmitter has a slim, ergonomically-shaped chassis and has built-in charging contacts for use with the optional CU400 dual-bay charging station All-metal receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch outputs and comes with rack-mount hardware. SR400 receiver has large backlit LCD display to show all status parameters and changes colors to show when a fault condition occurs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wideband true-diversity UHF handheld wireless system with AKG C900M condenser microphone capsule
WMS 400/HT/C900
Wideband true-diversity UHF handheld wireless system with AKG C900M condenser microphone capsule WMS 400/HT/C900
AKG Acoustics, U.S. The AKG WMS400 offers a unique combination of class-leading audio quality with wide dynamic range, incredible ease of setup and low operating cost. Up to 24 WMS400 systems can be used simultaneously, so it is perfect for any small or medium-sized wireless application. Since the WMS400 uses antenna components and other system expansion devices from the WMS4000 system, it is possible to assemble high-performance, yet cost-effective custom multi-channel wireless systems. The WMS 400 uses infrared data link for quick, easy setup. The receiver scans for frequency and uploads the frequency and other setup data into the transmitter and the system can be setup and ready to use in less than one minute. The WMS 400 handheld system with the C900M capsule delivers the incredible detail, smooth mids and perfectly-etched highs that are the trademarks of fine condenser mics. The system's wide frequency response and impressive dynamic range will deliver every nuance of a voice perfectly. The WMS 400 system delivers wide 35-20,000 Hz response and 120 dB dynamic range for true hard-wired sound quality. Infrared link uploads frequency and setup data to transmitter quickly and easily AKG C900M microphone capsule delivers clear, articulate highs, accurate mids and smooth lows to deliver every nuance of the singer's voice Up to 24 WMS 400 systems can be used simultaneously The WMS 400 system delivers 6 hours of operation from 1 x AA alkaline battery and 8 hours of operation from the optional high-current rechargeable battery The HT400 handheld transmitter has a slim, ergonomically-shaped chassis and has built-in charging contacts for use with the optional CU400 dual-bay charging station All-metal receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch outputs and comes with rack-mount hardware. SR400 receiver has large backlit LCD display to show all status parameters and changes colors to show when a fault condition occurs

AKG Acoustics, U.S.

The AKG WMS400 offers a unique combination of class-leading audio quality with wide dynamic range, incredible ease of setup and low operating cost. Up to 24 WMS400 systems can be used simultaneously, so it is perfect for any small or medium-sized wireless application. Since the WMS400 uses antenna components and other system expansion devices from the WMS4000 system, it is possible to assemble high-performance, yet cost-effective custom multi-channel wireless systems. The WMS 400 uses infrared data link for quick, easy setup. The receiver scans for frequency and uploads the frequency and other setup data into the transmitter and the system can be setup and ready to use in less than one minute. The WMS 400 handheld system with the C900M capsule delivers the incredible detail, smooth mids and perfectly-etched highs that are the trademarks of fine condenser mics. The system's wide frequency response and impressive dynamic range will deliver every nuance of a voice perfectly.

  • The WMS 400 system delivers wide 35-20,000 Hz response and 120 dB dynamic range for true hard-wired sound quality.
  • Infrared link uploads frequency and setup data to transmitter quickly and easily
  • AKG C900M microphone capsule delivers clear, articulate highs, accurate mids and smooth lows to deliver every nuance of the singer's voice
  • Up to 24 WMS 400 systems can be used simultaneously
  • The WMS 400 system delivers 6 hours of operation from 1 x AA alkaline battery and 8 hours of operation from the optional high-current rechargeable battery
  • The HT400 handheld transmitter has a slim, ergonomically-shaped chassis and has built-in charging contacts for use with the optional CU400 dual-bay charging station
  • All-metal receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch outputs and comes with rack-mount hardware.
  • SR400 receiver has large backlit LCD display to show all status parameters and changes colors to show when a fault condition occurs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 400/HT/C900
Product Name Wideband true-diversity UHF handheld wireless system with AKG C900M condenser microphone capsule
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details