Visual Sound, Inc. Wireless Microphone Systems WMS 40 PRO PRESENTER

Description
AKG Acoustics, U.S. The sound of your voice. The WMS 40 PRO presenter sets will get your speech across perfectly. The inconspicuous CK 55 L lavalier microphone is easy to attach. Easy to hide in the user's clothes, the WMS 40 PRO presenter sets provide optimum intelligibility for actors, presenters, or moderators. Ease of use lets you focus on what you have to say. The transmitter operates for 30 hours off a single AA size battery. For events with two moderators or an audience channel, we highly recommend using the cost efficient Presenter Set Dual system.
Description
AKG Acoustics, U.S. The sound of your voice. The WMS 40 PRO presenter sets will get your speech across perfectly. The inconspicuous CK 55 L lavalier microphone is easy to attach. Easy to hide in the user's clothes, the WMS 40 PRO presenter sets provide optimum intelligibility for actors, presenters, or moderators. Ease of use lets you focus on what you have to say. The transmitter operates for 30 hours off a single AA size battery. For events with two moderators or an audience channel, we highly recommend using the cost efficient Presenter Set Dual system.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone Systems - WMS 40 PRO PRESENTER - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone Systems
WMS 40 PRO PRESENTER
Wireless Microphone Systems WMS 40 PRO PRESENTER
AKG Acoustics, U.S. The sound of your voice. The WMS 40 PRO presenter sets will get your speech across perfectly. The inconspicuous CK 55 L lavalier microphone is easy to attach. Easy to hide in the user's clothes, the WMS 40 PRO presenter sets provide optimum intelligibility for actors, presenters, or moderators. Ease of use lets you focus on what you have to say. The transmitter operates for 30 hours off a single AA size battery. For events with two moderators or an audience channel, we highly recommend using the cost efficient Presenter Set Dual system.

AKG Acoustics, U.S.

The sound of your voice. The WMS 40 PRO presenter sets will get your speech across perfectly. The inconspicuous CK 55 L lavalier microphone is easy to attach.
Easy to hide in the user's clothes, the WMS 40 PRO presenter sets provide optimum intelligibility for actors, presenters, or moderators.
Ease of use lets you focus on what you have to say.
The transmitter operates for 30 hours off a single AA size battery.
For events with two moderators or an audience channel, we highly recommend using the cost efficient Presenter Set Dual system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40 PRO PRESENTER
Product Name Wireless Microphone Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details