Visual Sound, Inc. Frequency-selectable UHF true-diversity wireless system with handheld transmitter WMS 40 PRO FLEXX HT

Description
AKG Acoustics, U.S. The AKG WMS 40 Pro Flexx UHF handheld wireless system offers a simple-to-use, 3-channel frequency selection system to make side-stepping interference easy. The system features AKG's High-Definition Audio Performance with class-leading 35 - 20,000Hz frequency response and 110 dB dynamic range for true hard-wired sound quality. The transmitter delivers over 30 hours of operation from a single AA battery for the lowest operating costs by far, plus the transmitter also has charging contacts for use with the AKG CU 400 dual-bay charging station for added convenience.Featurin g the sound of AKG's D880 microphone, the slim, tapered handheld is finished in a soft-touch paint so it's comfortable to hold. High-Definition Audio Performance delivers class-leading 35 - 20,000 Hz response and 110 dB dynamic range 3 easily-selectable frequencies for side-stepping interference Up to 9 compatible frequencies for multi-user applications Transmitters deliver over 30 hours of operation from a single AA battery for ultra-low operating cost All-metal 1/2-rack receiver chassis can be rack-mounted with optional RMU40 kit Balanced 3-pin XLR-type and unbalanced 1/4-inch TS output connectors controlled by front-panel volume control Dynamic microphone capsule features the sound of the AKG D880 Complete status monitoring LEDs on front panel Handheld transmitter has built-in charging contacts for use with optional AKG CU400 dual-bay charging station
Description
AKG Acoustics, U.S. The AKG WMS 40 Pro Flexx UHF handheld wireless system offers a simple-to-use, 3-channel frequency selection system to make side-stepping interference easy. The system features AKG's High-Definition Audio Performance with class-leading 35 - 20,000Hz frequency response and 110 dB dynamic range for true hard-wired sound quality. The transmitter delivers over 30 hours of operation from a single AA battery for the lowest operating costs by far, plus the transmitter also has charging contacts for use with the AKG CU 400 dual-bay charging station for added convenience.Featurin g the sound of AKG's D880 microphone, the slim, tapered handheld is finished in a soft-touch paint so it's comfortable to hold. High-Definition Audio Performance delivers class-leading 35 - 20,000 Hz response and 110 dB dynamic range 3 easily-selectable frequencies for side-stepping interference Up to 9 compatible frequencies for multi-user applications Transmitters deliver over 30 hours of operation from a single AA battery for ultra-low operating cost All-metal 1/2-rack receiver chassis can be rack-mounted with optional RMU40 kit Balanced 3-pin XLR-type and unbalanced 1/4-inch TS output connectors controlled by front-panel volume control Dynamic microphone capsule features the sound of the AKG D880 Complete status monitoring LEDs on front panel Handheld transmitter has built-in charging contacts for use with optional AKG CU400 dual-bay charging station

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Frequency-selectable UHF true-diversity wireless system with handheld transmitter
WMS 40 PRO FLEXX HT
Frequency-selectable UHF true-diversity wireless system with handheld transmitter WMS 40 PRO FLEXX HT
AKG Acoustics, U.S. The AKG WMS 40 Pro Flexx UHF handheld wireless system offers a simple-to-use, 3-channel frequency selection system to make side-stepping interference easy. The system features AKG's High-Definition Audio Performance with class-leading 35 - 20,000Hz frequency response and 110 dB dynamic range for true hard-wired sound quality. The transmitter delivers over 30 hours of operation from a single AA battery for the lowest operating costs by far, plus the transmitter also has charging contacts for use with the AKG CU 400 dual-bay charging station for added convenience.Featurin g the sound of AKG's D880 microphone, the slim, tapered handheld is finished in a soft-touch paint so it's comfortable to hold. High-Definition Audio Performance delivers class-leading 35 - 20,000 Hz response and 110 dB dynamic range 3 easily-selectable frequencies for side-stepping interference Up to 9 compatible frequencies for multi-user applications Transmitters deliver over 30 hours of operation from a single AA battery for ultra-low operating cost All-metal 1/2-rack receiver chassis can be rack-mounted with optional RMU40 kit Balanced 3-pin XLR-type and unbalanced 1/4-inch TS output connectors controlled by front-panel volume control Dynamic microphone capsule features the sound of the AKG D880 Complete status monitoring LEDs on front panel Handheld transmitter has built-in charging contacts for use with optional AKG CU400 dual-bay charging station

AKG Acoustics, U.S.

The AKG WMS 40 Pro Flexx UHF handheld wireless system offers a simple-to-use, 3-channel frequency selection system to make side-stepping interference easy. The system features AKG's High-Definition Audio Performance with class-leading 35 - 20,000Hz frequency response and 110 dB dynamic range for true hard-wired sound quality. The transmitter delivers over 30 hours of operation from a single AA battery for the lowest operating costs by far, plus the transmitter also has charging contacts for use with the AKG CU 400 dual-bay charging station for added convenience.Featuring the sound of AKG's D880 microphone, the slim, tapered handheld is finished in a soft-touch paint so it's comfortable to hold.

  • High-Definition Audio Performance delivers class-leading 35 - 20,000 Hz response and 110 dB dynamic range
  • 3 easily-selectable frequencies for side-stepping interference
  • Up to 9 compatible frequencies for multi-user applications
  • Transmitters deliver over 30 hours of operation from a single AA battery for ultra-low operating cost
  • All-metal 1/2-rack receiver chassis can be rack-mounted with optional RMU40 kit
  • Balanced 3-pin XLR-type and unbalanced 1/4-inch TS output connectors controlled by front-panel volume control
  • Dynamic microphone capsule features the sound of the AKG D880
  • Complete status monitoring LEDs on front panel
  • Handheld transmitter has built-in charging contacts for use with optional AKG CU400 dual-bay charging station
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40 PRO FLEXX HT
Product Name Frequency-selectable UHF true-diversity wireless system with handheld transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details