Visual Sound, Inc. Indoor omni-directional wall mount microphones WM-625

Description
Astatic Commercial Audio Products For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.
Description
Astatic Commercial Audio Products For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.

Suppliers

Company
Product
Description
Supplier Links
Indoor omni-directional wall mount microphones - WM-625 - Visual Sound, Inc.
Broomall, PA, USA
Indoor omni-directional wall mount microphones
WM-625
Indoor omni-directional wall mount microphones WM-625
Astatic Commercial Audio Products For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.

Astatic Commercial Audio Products

For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM-625
Product Name Indoor omni-directional wall mount microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details