Visual Sound, Inc. Speech Handheld Microphone WM-4220

Description
TOA Electronics, Inc. with 16 channel frequency agile *16 channel frequency-agile *Optimized for speech *Electret condenser mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)
Description
TOA Electronics, Inc. with 16 channel frequency agile *16 channel frequency-agile *Optimized for speech *Electret condenser mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)

Suppliers

Company
Product
Description
Supplier Links
Speech Handheld Microphone - WM-4220 - Visual Sound, Inc.
Broomall, PA, USA
Speech Handheld Microphone
WM-4220
Speech Handheld Microphone WM-4220
TOA Electronics, Inc. with 16 channel frequency agile *16 channel frequency-agile *Optimized for speech *Electret condenser mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)

TOA Electronics, Inc. with 16 channel frequency agile

*16 channel frequency-agile
*Optimized for speech
*Electret condenser mic element
*Unidirectional, cardioid pattern
*Low handling noise
*Ten hours continuous operation from one nine volt battery
*Low battery indication
*Mic clip and carrying pouch included
*Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM-4220
Product Name Speech Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details