Visual Sound, Inc. Vocal Handheld Microphone WM-4210

Description
TOA Electronics, Inc. with 16 channel frequency agile *16 channel frequency-agile *Optimized for vocals/singing *Dynamic mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)
Description
TOA Electronics, Inc. with 16 channel frequency agile *16 channel frequency-agile *Optimized for vocals/singing *Dynamic mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)

Suppliers

Company
Product
Description
Supplier Links
Vocal Handheld Microphone - WM-4210 - Visual Sound, Inc.
Broomall, PA, USA
Vocal Handheld Microphone
WM-4210
Vocal Handheld Microphone WM-4210
TOA Electronics, Inc. with 16 channel frequency agile *16 channel frequency-agile *Optimized for vocals/singing *Dynamic mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)

TOA Electronics, Inc. with 16 channel frequency agile

*16 channel frequency-agile
*Optimized for vocals/singing
*Dynamic mic element
*Unidirectional, cardioid pattern
*Low handling noise
*Ten hours continuous operation from one nine volt battery
*Low battery indication
*Mic clip and carrying pouch included
*Compatible with receiver models: WT-5800, WT-5805 (Bank A), WT-5810, WT-4820, WT-4800 (Bank A) (disc.), WT-4810 (disc.)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM-4210
Product Name Vocal Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details