Visual Sound, Inc. Omnidirectional Condenser Micro-Lavalier Microphone, Tan WL93T

Description
Shure Incorporated The model WL93T is a Tan Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. It is supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. It includes a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering (SM93) accepts all commonly used voltages Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13
Description
Shure Incorporated The model WL93T is a Tan Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. It is supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. It includes a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering (SM93) accepts all commonly used voltages Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Condenser Micro-Lavalier Microphone, Tan - WL93T - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Condenser Micro-Lavalier Microphone, Tan
WL93T
Omnidirectional Condenser Micro-Lavalier Microphone, Tan WL93T
Shure Incorporated The model WL93T is a Tan Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. It is supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. It includes a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering (SM93) accepts all commonly used voltages Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13

Shure Incorporated

The model WL93T is a Tan Omnidirectional Condenser Micro-Lavalier Microphone designed for general speech applications where a visually unobtrusive microphone is desirable. It is supplied with a mounting block with attached tie bar, a sew-on mounting bracket, and an acoustic windscreen to minimize wind noise in outdoor applications. It includes a cable terminated with a 4-pin mini connector which connects directly to a Shure wireless body-pack transmitter.

  • Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement
  • Small, inconspicuous mounting hardware
  • Full, clear sound comparable to larger microphones
  • Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation
  • Controlled low-frequency rolloff reduces low-frequency clothing and room noise
  • Low distortion, wide dynamic range
  • Uniform omnidirectional polar pattern
  • Preamplifier assembly (SM93) can be pocketed, strapped to the body, or clipped to belt or waistband
  • Wide-range phantom powering (SM93) accepts all commonly used voltages
  • Furnished Accessories : Black Windscreen RK355WS, Black Tie Clip Assembly RK354SB, Black Sew-on Mounting Bracket 65B1733, Zippered Carrying Bag 26A13
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL93T
Product Name Omnidirectional Condenser Micro-Lavalier Microphone, Tan
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details