Visual Sound, Inc. Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), White WL51W

Description
Shure Incorporated Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector (TA4F), White The model WL51W is a White Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems. Electret condenser cartridge 5 Feet Attached Cable Unidirectional pattern High Boost equalization caps included for optimal clarity and response Provides a 10 dB boost centered at 12 kHz Used in applications that require a chest-worn microphone Low visibility with a variety of options for mounting Low handling noise Legendary Shure quality, ruggedness, and reliability Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case
Description
Shure Incorporated Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector (TA4F), White The model WL51W is a White Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems. Electret condenser cartridge 5 Feet Attached Cable Unidirectional pattern High Boost equalization caps included for optimal clarity and response Provides a 10 dB boost centered at 12 kHz Used in applications that require a chest-worn microphone Low visibility with a variety of options for mounting Low handling noise Legendary Shure quality, ruggedness, and reliability Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case

Suppliers

Company
Product
Description
Supplier Links
Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), White - WL51W - Visual Sound, Inc.
Broomall, PA, USA
Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), White
WL51W
Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), White WL51W
Shure Incorporated Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector (TA4F), White The model WL51W is a White Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems. Electret condenser cartridge 5 Feet Attached Cable Unidirectional pattern High Boost equalization caps included for optimal clarity and response Provides a 10 dB boost centered at 12 kHz Used in applications that require a chest-worn microphone Low visibility with a variety of options for mounting Low handling noise Legendary Shure quality, ruggedness, and reliability Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case

Shure Incorporated

Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector (TA4F), White

The model WL51W is a White Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems.

  • Electret condenser cartridge
  • 5 Feet Attached Cable
  • Unidirectional pattern
  • High Boost equalization caps included for optimal clarity and response
  • Provides a 10 dB boost centered at 12 kHz
  • Used in applications that require a chest-worn microphone
  • Low visibility with a variety of options for mounting
  • Low handling noise
  • Legendary Shure quality, ruggedness, and reliability
  • Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL51W
Product Name Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), White
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details