Visual Sound, Inc. Microflex Cardioid Lavalier Microphone WL185

Description
Shure Incorporated Microflex® Cardioid Lavalier Microphone -- The model WL185 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter. Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility. Recommended for general purpose sound reinforcement applications requiring good rejection of ambient noise Use of windscreen highly recommended
Description
Shure Incorporated Microflex® Cardioid Lavalier Microphone -- The model WL185 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter. Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility. Recommended for general purpose sound reinforcement applications requiring good rejection of ambient noise Use of windscreen highly recommended

Suppliers

Company
Product
Description
Supplier Links
Microflex Cardioid Lavalier Microphone - WL185 - Visual Sound, Inc.
Broomall, PA, USA
Microflex Cardioid Lavalier Microphone
WL185
Microflex Cardioid Lavalier Microphone WL185
Shure Incorporated Microflex® Cardioid Lavalier Microphone -- The model WL185 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter. Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility. Recommended for general purpose sound reinforcement applications requiring good rejection of ambient noise Use of windscreen highly recommended

Shure Incorporated

Microflex® Cardioid Lavalier Microphone -- The model WL185 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter.

Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility.

  • Recommended for general purpose sound reinforcement applications requiring good rejection of ambient noise
  • Use of windscreen highly recommended
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL185
Product Name Microflex Cardioid Lavalier Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details