Visual Sound, Inc. Microflex Omnidirectional Lavalier Microphone WL183

Description
Shure Incorporated Microflex® Omnidirectional Lavalier Microphone -- The model WL183 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter. Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility. Recommended for general purpose sound reinforcement, recording, or remote monitoring applications Low handling noise Pickup angle is 360 degrees
Description
Shure Incorporated Microflex® Omnidirectional Lavalier Microphone -- The model WL183 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter. Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility. Recommended for general purpose sound reinforcement, recording, or remote monitoring applications Low handling noise Pickup angle is 360 degrees

Suppliers

Company
Product
Description
Supplier Links
Microflex Omnidirectional Lavalier Microphone - WL183 - Visual Sound, Inc.
Broomall, PA, USA
Microflex Omnidirectional Lavalier Microphone
WL183
Microflex Omnidirectional Lavalier Microphone WL183
Shure Incorporated Microflex® Omnidirectional Lavalier Microphone -- The model WL183 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter. Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility. Recommended for general purpose sound reinforcement, recording, or remote monitoring applications Low handling noise Pickup angle is 360 degrees

Shure Incorporated

Microflex® Omnidirectional Lavalier Microphone -- The model WL183 is a lavalier electret condenser microphone designed for use with a wireless bodypack transmitter.

Models WL183, WL184 and WL185 are lavalier electret condenser mics designed for use with a wireless body-pack transmitter. Each mic has a 1.2 meter (4 ft.) cable terminated with a miniature 4-pin mini connector. Included tie clip can be rotated in 90 degree intervals for placement flexibility.

  • Recommended for general purpose sound reinforcement, recording, or remote monitoring applications
  • Low handling noise
  • Pickup angle is 360 degrees
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL183
Product Name Microflex Omnidirectional Lavalier Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers