Visual Sound, Inc. VHF Wireless Bodypack Transmitter WL/T-PRO

Description
Azden Corporation Comes with the EX-503 electret condenser omni-directional lavalier microphone. This is the standard 2-channel switchable (169.445MHz and 170.245MHz) bodypack transmitter for all PRO" series receivers. Uses a single 9V alkaline battery and comes with a belt-clip.
Description
Azden Corporation Comes with the EX-503 electret condenser omni-directional lavalier microphone. This is the standard 2-channel switchable (169.445MHz and 170.245MHz) bodypack transmitter for all PRO" series receivers. Uses a single 9V alkaline battery and comes with a belt-clip.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
VHF Wireless Bodypack Transmitter
WL/T-PRO
VHF Wireless Bodypack Transmitter WL/T-PRO
Azden Corporation Comes with the EX-503 electret condenser omni-directional lavalier microphone. This is the standard 2-channel switchable (169.445MHz and 170.245MHz) bodypack transmitter for all PRO" series receivers. Uses a single 9V alkaline battery and comes with a belt-clip.

Azden Corporation

Comes with the EX-503 electret condenser omni-directional lavalier microphone. This is the standard 2-channel switchable (169.445MHz and 170.245MHz) bodypack transmitter for all PRO" series receivers. Uses a single 9V alkaline battery and comes with a belt-clip.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL/T-PRO
Product Name VHF Wireless Bodypack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details