Visual Sound, Inc. Wireless Windscreen - Red Wireless Windscreen:Red

Description
Peavey Electronics Red Wireless Windscreen
Description
Peavey Electronics Red Wireless Windscreen

Suppliers

Company
Product
Description
Supplier Links
Wireless Windscreen - Red - Wireless Windscreen:Red - Visual Sound, Inc.
Broomall, PA, USA
Wireless Windscreen - Red
Wireless Windscreen:Red
Wireless Windscreen - Red Wireless Windscreen:Red
Peavey Electronics Red Wireless Windscreen

Peavey Electronics

Red Wireless Windscreen

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Wireless Windscreen:Red
Product Name Wireless Windscreen - Red
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details