Visual Sound, Inc. Wireless Windscreen - Black Wireless Windscreen:Black

Description
Peavey Electronics Black Wireless Windscreen
Description
Peavey Electronics Black Wireless Windscreen

Suppliers

Company
Product
Description
Supplier Links
Wireless Windscreen - Black - Wireless Windscreen:Black - Visual Sound, Inc.
Broomall, PA, USA
Wireless Windscreen - Black
Wireless Windscreen:Black
Wireless Windscreen - Black Wireless Windscreen:Black
Peavey Electronics Black Wireless Windscreen

Peavey Electronics

Black Wireless Windscreen

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Wireless Windscreen:Black
Product Name Wireless Windscreen - Black
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details