Visual Sound, Inc. Rugged Wireless Mic Plastic Clip Wireless Mic Clip

Description
Peavey Electronics Rugged plastic mic clip designed for use with hand-held wireless mics
Description
Peavey Electronics Rugged plastic mic clip designed for use with hand-held wireless mics

Suppliers

Company
Product
Description
Supplier Links
Rugged Wireless Mic Plastic Clip - Wireless Mic Clip - Visual Sound, Inc.
Broomall, PA, USA
Rugged Wireless Mic Plastic Clip
Wireless Mic Clip
Rugged Wireless Mic Plastic Clip Wireless Mic Clip
Peavey Electronics Rugged plastic mic clip designed for use with hand-held wireless mics

Peavey Electronics

Rugged plastic mic clip designed for use with hand-held wireless mics

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Wireless Mic Clip
Product Name Rugged Wireless Mic Plastic Clip
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details