Visual Sound, Inc. Wireless Microphones Accessory Kit Wireless Mic Access. Kit

Description
Polycom, Inc. Wireless expansion microphone accessory kit for select Polycom® SoundStation® audio and video solutions. The Polycom Wireless Microphones accessory kit is an innovative solution for adding additional microphone pickup to your conference room without the hassles or limitations of cables. Designed exclusively for the Polycom SoundStation2 EX, SoundStation IP 6000 and SoundStation VTX 1000 conference phones, each of the two microphones included with the Polycom Wireless Microphones accessory kit can be placed up to 30 feet from the phone console, extending the microphone coverage even to hard-to-reach corners of the conference room. Plus, the microphones fully support Polycom HD Voice™ on conference phones that also support HD Voice technology for superb voice quality with no compromises. Rechargeable batteries support up to 12 hours of talk time, easily covering a full day of conference calls. A convenient charging cradle holds both wireless microphones for easy recharging, and two AC adapters are included to individually charge both microphones simultaneously, even without the cradle. The AC adapters can also be used to power the microphones during conference calls. A convenient mute button that silences all microphones is built into each wireless microphone unit, and LED indicators display whether the call is active or muted, link status, and low battery. Using Polycom Wireless Microphones helps you to clean up the conference table by eliminating extra cables. There is no need to drill holes in the conference table or worry about cable management. In addition, the Polycom Wireless Microphones are ideal for rooms with unusual configurations or U-shaped tables, as the microphones can be placed anywhere additional voice pickup is needed without worrying about where to route the cables. Greater microphone coverage flexibility Add microphone coverage in hard-to-reach areas Ideal for rooms with unusual configurations or U-shaped tables Clutter-free conference room 12 hours of use on a single charge Features and Benefits Works with SoundStation2 EX, SoundStation VTX 1000, SoundStation IP 6000, QDX 6000 Add additional microphone pickup to your conference room without the hassles or limitations of wires and cables Full support for Polycom HD Voice™ technology (on conference phones which also support HD Voice) for superb voice quality with no compromises Convenient charging cradle holds both wireless microphones for easy recharging Proprietary wireless security prevents electronic eavesdropping
Description
Polycom, Inc. Wireless expansion microphone accessory kit for select Polycom® SoundStation® audio and video solutions. The Polycom Wireless Microphones accessory kit is an innovative solution for adding additional microphone pickup to your conference room without the hassles or limitations of cables. Designed exclusively for the Polycom SoundStation2 EX, SoundStation IP 6000 and SoundStation VTX 1000 conference phones, each of the two microphones included with the Polycom Wireless Microphones accessory kit can be placed up to 30 feet from the phone console, extending the microphone coverage even to hard-to-reach corners of the conference room. Plus, the microphones fully support Polycom HD Voice™ on conference phones that also support HD Voice technology for superb voice quality with no compromises. Rechargeable batteries support up to 12 hours of talk time, easily covering a full day of conference calls. A convenient charging cradle holds both wireless microphones for easy recharging, and two AC adapters are included to individually charge both microphones simultaneously, even without the cradle. The AC adapters can also be used to power the microphones during conference calls. A convenient mute button that silences all microphones is built into each wireless microphone unit, and LED indicators display whether the call is active or muted, link status, and low battery. Using Polycom Wireless Microphones helps you to clean up the conference table by eliminating extra cables. There is no need to drill holes in the conference table or worry about cable management. In addition, the Polycom Wireless Microphones are ideal for rooms with unusual configurations or U-shaped tables, as the microphones can be placed anywhere additional voice pickup is needed without worrying about where to route the cables. Greater microphone coverage flexibility Add microphone coverage in hard-to-reach areas Ideal for rooms with unusual configurations or U-shaped tables Clutter-free conference room 12 hours of use on a single charge Features and Benefits Works with SoundStation2 EX, SoundStation VTX 1000, SoundStation IP 6000, QDX 6000 Add additional microphone pickup to your conference room without the hassles or limitations of wires and cables Full support for Polycom HD Voice™ technology (on conference phones which also support HD Voice) for superb voice quality with no compromises Convenient charging cradle holds both wireless microphones for easy recharging Proprietary wireless security prevents electronic eavesdropping

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Microphones Accessory Kit
Wireless Mic Access. Kit
Wireless Microphones Accessory Kit Wireless Mic Access. Kit
Polycom, Inc. Wireless expansion microphone accessory kit for select Polycom® SoundStation® audio and video solutions. The Polycom Wireless Microphones accessory kit is an innovative solution for adding additional microphone pickup to your conference room without the hassles or limitations of cables. Designed exclusively for the Polycom SoundStation2 EX, SoundStation IP 6000 and SoundStation VTX 1000 conference phones, each of the two microphones included with the Polycom Wireless Microphones accessory kit can be placed up to 30 feet from the phone console, extending the microphone coverage even to hard-to-reach corners of the conference room. Plus, the microphones fully support Polycom HD Voice™ on conference phones that also support HD Voice technology for superb voice quality with no compromises. Rechargeable batteries support up to 12 hours of talk time, easily covering a full day of conference calls. A convenient charging cradle holds both wireless microphones for easy recharging, and two AC adapters are included to individually charge both microphones simultaneously, even without the cradle. The AC adapters can also be used to power the microphones during conference calls. A convenient mute button that silences all microphones is built into each wireless microphone unit, and LED indicators display whether the call is active or muted, link status, and low battery. Using Polycom Wireless Microphones helps you to clean up the conference table by eliminating extra cables. There is no need to drill holes in the conference table or worry about cable management. In addition, the Polycom Wireless Microphones are ideal for rooms with unusual configurations or U-shaped tables, as the microphones can be placed anywhere additional voice pickup is needed without worrying about where to route the cables. Greater microphone coverage flexibility Add microphone coverage in hard-to-reach areas Ideal for rooms with unusual configurations or U-shaped tables Clutter-free conference room 12 hours of use on a single charge Features and Benefits Works with SoundStation2 EX, SoundStation VTX 1000, SoundStation IP 6000, QDX 6000 Add additional microphone pickup to your conference room without the hassles or limitations of wires and cables Full support for Polycom HD Voice™ technology (on conference phones which also support HD Voice) for superb voice quality with no compromises Convenient charging cradle holds both wireless microphones for easy recharging Proprietary wireless security prevents electronic eavesdropping

Polycom, Inc.

Wireless expansion microphone accessory kit for select Polycom® SoundStation® audio and video solutions.

The Polycom Wireless Microphones accessory kit is an innovative solution for adding additional microphone pickup to your conference room without the hassles or limitations of cables.
Designed exclusively for the Polycom SoundStation2 EX, SoundStation IP 6000 and SoundStation VTX 1000 conference phones, each of the two microphones included with the Polycom Wireless Microphones accessory kit can be placed up to 30 feet from the phone console, extending the microphone coverage even to hard-to-reach corners of the conference room. Plus, the microphones fully support Polycom HD Voice™ on conference phones that also support HD Voice technology for superb voice quality with no compromises.
Rechargeable batteries support up to 12 hours of talk time, easily covering a full day of conference calls. A convenient charging cradle holds both wireless microphones for easy recharging, and two AC adapters are included to individually charge both microphones simultaneously, even without the cradle. The AC adapters can also be used to power the microphones during conference calls. A convenient mute button that silences all microphones is built into each wireless microphone unit, and LED indicators display whether the call is active or muted, link status, and low battery.
Using Polycom Wireless Microphones helps you to clean up the conference table by eliminating extra cables. There is no need to drill holes in the conference table or worry about cable management. In addition, the Polycom Wireless Microphones are ideal for rooms with unusual configurations or U-shaped tables, as the microphones can be placed anywhere additional voice pickup is needed without worrying about where to route the cables.

  • Greater microphone coverage flexibility
  • Add microphone coverage in hard-to-reach areas
  • Ideal for rooms with unusual configurations or U-shaped tables
  • Clutter-free conference room
  • 12 hours of use on a single charge
  • Features and Benefits
  • Works with SoundStation2 EX, SoundStation VTX 1000, SoundStation IP 6000, QDX 6000
  • Add additional microphone pickup to your conference room without the hassles or limitations of wires and cables
  • Full support for Polycom HD Voice™ technology (on conference phones which also support HD Voice) for superb voice quality with no compromises
  • Convenient charging cradle holds both wireless microphones for easy recharging
  • Proprietary wireless security prevents electronic eavesdropping
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Wireless Mic Access. Kit
Product Name Wireless Microphones Accessory Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details