Visual Sound, Inc. Dynamic Headset Microphone, with XLR Connector WH20XLR

Description
Shure Incorporated The Shure WH20XLR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20XLR is suitable for any voice communications application where comfort and reliability are required. Features a three-pin male XLR connector with a convenient detachable belt clip Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip
Description
Shure Incorporated The Shure WH20XLR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20XLR is suitable for any voice communications application where comfort and reliability are required. Features a three-pin male XLR connector with a convenient detachable belt clip Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip

Suppliers

Company
Product
Description
Supplier Links
Dynamic Headset Microphone, with XLR Connector - WH20XLR - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Headset Microphone, with XLR Connector
WH20XLR
Dynamic Headset Microphone, with XLR Connector WH20XLR
Shure Incorporated The Shure WH20XLR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20XLR is suitable for any voice communications application where comfort and reliability are required. Features a three-pin male XLR connector with a convenient detachable belt clip Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip

Shure Incorporated

The Shure WH20XLR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20XLR is suitable for any voice communications application where comfort and reliability are required.

  • Features a three-pin male XLR connector with a convenient detachable belt clip
  • Lightweight wireframe and headband adjust for a secure, comfortable fit
  • Extra-strong, small-diameter attached microphone cable resists breakage
  • Collapsible microphone boom for easy storage and transportation
  • Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones
  • High input clipping level eliminates overload distortion
  • Reliable at temperature and humidity extremes
  • Supplied foam windscreen and clothing clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH20XLR
Product Name Dynamic Headset Microphone, with XLR Connector
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers