Visual Sound, Inc. Shure Headset (Telex Mini XLR) WH20TX

Description
TecNec Distributing Fully adjustable wire frame. Comfortable & durable. Flexible gooseneck design means quick reposition of mic. Genuine Croakie elastic band keeps mic in place. 1 Year Shure Warranty.
Description
TecNec Distributing Fully adjustable wire frame. Comfortable & durable. Flexible gooseneck design means quick reposition of mic. Genuine Croakie elastic band keeps mic in place. 1 Year Shure Warranty.

Suppliers

Company
Product
Description
Supplier Links
Shure Headset (Telex Mini XLR) - WH20TX - Visual Sound, Inc.
Broomall, PA, USA
Shure Headset (Telex Mini XLR)
WH20TX
Shure Headset (Telex Mini XLR) WH20TX
TecNec Distributing Fully adjustable wire frame. Comfortable & durable. Flexible gooseneck design means quick reposition of mic. Genuine Croakie elastic band keeps mic in place. 1 Year Shure Warranty.

TecNec Distributing

Fully adjustable wire frame. Comfortable & durable. Flexible gooseneck design means quick reposition of mic. Genuine Croakie elastic band keeps mic in place. 1 Year Shure Warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH20TX
Product Name Shure Headset (Telex Mini XLR)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details