Visual Sound, Inc. WEDGE FRAME - 82" DIAGONAL (1.78:1 / 16:9) - AEROPLEX 100 -1/4" ACRYLIC WEDGE82HAP1014

Description
Stewart Filmscreen Corp. The Wedge frame structure is designed to hold specially modified acrylic or flexible screen materials from behind the image plane, making the system invisible when viewed from the front. This system will work with both optical and diffusion type acrylic screen surfaces. This system is intended to be sold as a complete screen and frame assembly, and may be used for joining multiple screens together for video wall applications. The shape of the wedge frame tapers to a knife-edge where it joins the edge of the material to remain out of the projected light path, allowing individual screen elements to be united to form a larger display without apparent divisions or gaps. A thin transparent, yet strong plastic ribbon bonded to the edge allowing the projected light transmitted through each screen to meet and blend flawlessly. Available for use with any of Stewarts rigid rear acrylic screen materials Great for use in video wall and edge-blending applications Extruded prime aluminum to 6061-T6 specifications with black anodized finish minimizes light reflection Exceptionally clean cut edges are CNC machine cut to the tightest industry standards An array of fine grooved ridges act as a light trap for over scan, the best method to absorb unwanted stray light Division between screens is 0.020" of specialized plastic ribbon allowing projected light to pass through and blend High quality bonding for extreme durability Modular design to allow individual replacements if the need should arise U.S. Patent 6,327,082
Description
Stewart Filmscreen Corp. The Wedge frame structure is designed to hold specially modified acrylic or flexible screen materials from behind the image plane, making the system invisible when viewed from the front. This system will work with both optical and diffusion type acrylic screen surfaces. This system is intended to be sold as a complete screen and frame assembly, and may be used for joining multiple screens together for video wall applications. The shape of the wedge frame tapers to a knife-edge where it joins the edge of the material to remain out of the projected light path, allowing individual screen elements to be united to form a larger display without apparent divisions or gaps. A thin transparent, yet strong plastic ribbon bonded to the edge allowing the projected light transmitted through each screen to meet and blend flawlessly. Available for use with any of Stewarts rigid rear acrylic screen materials Great for use in video wall and edge-blending applications Extruded prime aluminum to 6061-T6 specifications with black anodized finish minimizes light reflection Exceptionally clean cut edges are CNC machine cut to the tightest industry standards An array of fine grooved ridges act as a light trap for over scan, the best method to absorb unwanted stray light Division between screens is 0.020" of specialized plastic ribbon allowing projected light to pass through and blend High quality bonding for extreme durability Modular design to allow individual replacements if the need should arise U.S. Patent 6,327,082

Suppliers

Company
Product
Description
Supplier Links
WEDGE FRAME - 82
Broomall, PA, USA
WEDGE FRAME - 82" DIAGONAL (1.78:1 / 16:9) - AEROPLEX 100 -1/4" ACRYLIC
WEDGE82HAP1014
WEDGE FRAME - 82" DIAGONAL (1.78:1 / 16:9) - AEROPLEX 100 -1/4" ACRYLIC WEDGE82HAP1014
Stewart Filmscreen Corp. The Wedge frame structure is designed to hold specially modified acrylic or flexible screen materials from behind the image plane, making the system invisible when viewed from the front. This system will work with both optical and diffusion type acrylic screen surfaces. This system is intended to be sold as a complete screen and frame assembly, and may be used for joining multiple screens together for video wall applications. The shape of the wedge frame tapers to a knife-edge where it joins the edge of the material to remain out of the projected light path, allowing individual screen elements to be united to form a larger display without apparent divisions or gaps. A thin transparent, yet strong plastic ribbon bonded to the edge allowing the projected light transmitted through each screen to meet and blend flawlessly. Available for use with any of Stewarts rigid rear acrylic screen materials Great for use in video wall and edge-blending applications Extruded prime aluminum to 6061-T6 specifications with black anodized finish minimizes light reflection Exceptionally clean cut edges are CNC machine cut to the tightest industry standards An array of fine grooved ridges act as a light trap for over scan, the best method to absorb unwanted stray light Division between screens is 0.020" of specialized plastic ribbon allowing projected light to pass through and blend High quality bonding for extreme durability Modular design to allow individual replacements if the need should arise U.S. Patent 6,327,082

Stewart Filmscreen Corp.

The Wedge frame structure is designed to hold specially modified acrylic or flexible screen materials from behind the image plane, making the system invisible when viewed from the front. This system will work with both optical and diffusion type acrylic screen surfaces. This system is intended to be sold as a complete screen and frame assembly, and may be used for joining multiple screens together for video wall applications. The shape of the wedge frame tapers to a knife-edge where it joins the edge of the material to remain out of the projected light path, allowing individual screen elements to be united to form a larger display without apparent divisions or gaps. A thin transparent, yet strong plastic ribbon bonded to the edge allowing the projected light transmitted through each screen to meet and blend flawlessly.

  • Available for use with any of Stewarts rigid rear acrylic screen materials
  • Great for use in video wall and edge-blending applications
  • Extruded prime aluminum to 6061-T6 specifications with black anodized finish minimizes light reflection
  • Exceptionally clean cut edges are CNC machine cut to the tightest industry standards
  • An array of fine grooved ridges act as a light trap for over scan, the best method to absorb unwanted stray light
  • Division between screens is 0.020" of specialized plastic ribbon allowing projected light to pass through and blend
  • High quality bonding for extreme durability
  • Modular design to allow individual replacements if the need should arise
  • U.S. Patent 6,327,082
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number WEDGE82HAP1014
Product Name WEDGE FRAME - 82" DIAGONAL (1.78:1 / 16:9) - AEROPLEX 100 -1/4" ACRYLIC
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; S-Video; VGA
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 8.9 inch (226 mm)
View Details