Visual Sound, Inc. Tan, Countryman I-series Omnidirectional Condenser Earset Microphone WCE6iT

Description
Shure Incorporated Tan, Countryman I series Omnidirectional Condenser Earset Microphone The model WCE6iT is a tan Countryman Omnidirectional Condenser Earset Microphone.
Description
Shure Incorporated Tan, Countryman I series Omnidirectional Condenser Earset Microphone The model WCE6iT is a tan Countryman Omnidirectional Condenser Earset Microphone.

Suppliers

Company
Product
Description
Supplier Links
Tan, Countryman I-series Omnidirectional Condenser Earset Microphone - WCE6iT - Visual Sound, Inc.
Broomall, PA, USA
Tan, Countryman I-series Omnidirectional Condenser Earset Microphone
WCE6iT
Tan, Countryman I-series Omnidirectional Condenser Earset Microphone WCE6iT
Shure Incorporated Tan, Countryman I series Omnidirectional Condenser Earset Microphone The model WCE6iT is a tan Countryman Omnidirectional Condenser Earset Microphone.

Shure Incorporated

Tan, Countryman I series Omnidirectional Condenser Earset Microphone

The model WCE6iT is a tan Countryman Omnidirectional Condenser Earset Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCE6iT
Product Name Tan, Countryman I-series Omnidirectional Condenser Earset Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers