Visual Sound, Inc. Black, Countryman Omnidirectional Condenser Earset Microphone WCE6B

Description
Shure Incorporated Black Countryman Omnidirectional Condenser Earset Microphone The model WCE6B black EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone. By far the smallest, lightest, and least visible headworn microphones Conveniently designed 30Hz to 20kHz response of a world class microphone Available for use with most wireless transmitters Moisture resistant Handles High Sound Levels Up to 135dB SPL
Description
Shure Incorporated Black Countryman Omnidirectional Condenser Earset Microphone The model WCE6B black EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone. By far the smallest, lightest, and least visible headworn microphones Conveniently designed 30Hz to 20kHz response of a world class microphone Available for use with most wireless transmitters Moisture resistant Handles High Sound Levels Up to 135dB SPL

Suppliers

Company
Product
Description
Supplier Links
Black, Countryman Omnidirectional Condenser Earset Microphone - WCE6B - Visual Sound, Inc.
Broomall, PA, USA
Black, Countryman Omnidirectional Condenser Earset Microphone
WCE6B
Black, Countryman Omnidirectional Condenser Earset Microphone WCE6B
Shure Incorporated Black Countryman Omnidirectional Condenser Earset Microphone The model WCE6B black EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone. By far the smallest, lightest, and least visible headworn microphones Conveniently designed 30Hz to 20kHz response of a world class microphone Available for use with most wireless transmitters Moisture resistant Handles High Sound Levels Up to 135dB SPL

Shure Incorporated

Black Countryman Omnidirectional Condenser Earset Microphone

The model WCE6B black EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone.

  • By far the smallest, lightest, and least visible headworn microphones
  • Conveniently designed
  • 30Hz to 20kHz response of a world class microphone
  • Available for use with most wireless transmitters
  • Moisture resistant
  • Handles High Sound Levels Up to 135dB SPL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCE6B
Product Name Black, Countryman Omnidirectional Condenser Earset Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details