Visual Sound, Inc. Omnidirectional Micro-Lavalier Microphone WCB6

Description
Shure Incorporated At only .1" (2.5mm), the WCB6 Micro-Lavalier outperforms microphones many times its size and provides all-purpose, rugged performance in an easy-to-conceal package. The WCB6 Micro-Lavalier microphone is outfitted with specified connector and supplied with a windscreen, set of three protective caps, set of two clothing clips (black and white), and a carrying case.
Description
Shure Incorporated At only .1" (2.5mm), the WCB6 Micro-Lavalier outperforms microphones many times its size and provides all-purpose, rugged performance in an easy-to-conceal package. The WCB6 Micro-Lavalier microphone is outfitted with specified connector and supplied with a windscreen, set of three protective caps, set of two clothing clips (black and white), and a carrying case.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omnidirectional Micro-Lavalier Microphone
WCB6
Omnidirectional Micro-Lavalier Microphone WCB6
Shure Incorporated At only .1" (2.5mm), the WCB6 Micro-Lavalier outperforms microphones many times its size and provides all-purpose, rugged performance in an easy-to-conceal package. The WCB6 Micro-Lavalier microphone is outfitted with specified connector and supplied with a windscreen, set of three protective caps, set of two clothing clips (black and white), and a carrying case.

Shure Incorporated

At only .1" (2.5mm), the WCB6 Micro-Lavalier outperforms microphones many times its size and provides all-purpose, rugged performance in an easy-to-conceal package. The WCB6 Micro-Lavalier microphone is outfitted with specified connector and supplied with a windscreen, set of three protective caps, set of two clothing clips (black and white), and a carrying case.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCB6
Product Name Omnidirectional Micro-Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details