Visual Sound, Inc. Confidea Wireless Delegate Voting Unit, Microphone & Battery Pack WC-DV-C

Description
Listen Technologies Corporation A wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The WC-DV is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor. Excellent sound quality. Yes/No/Abstain voting. Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback. Microphone On/Off or request-to-speak button with two status LEDs. The batteries provide over 20 hours of continuous operation on a full charge. Operates in both the 2.4GHz and 5GHz frequency band. Headphone jacks for assistive listening.
Description
Listen Technologies Corporation A wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The WC-DV is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor. Excellent sound quality. Yes/No/Abstain voting. Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback. Microphone On/Off or request-to-speak button with two status LEDs. The batteries provide over 20 hours of continuous operation on a full charge. Operates in both the 2.4GHz and 5GHz frequency band. Headphone jacks for assistive listening.

Suppliers

Company
Product
Description
Supplier Links
Confidea Wireless Delegate Voting Unit, Microphone & Battery Pack - WC-DV-C - Visual Sound, Inc.
Broomall, PA, USA
Confidea Wireless Delegate Voting Unit, Microphone & Battery Pack
WC-DV-C
Confidea Wireless Delegate Voting Unit, Microphone & Battery Pack WC-DV-C
Listen Technologies Corporation A wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The WC-DV is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor. Excellent sound quality. Yes/No/Abstain voting. Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback. Microphone On/Off or request-to-speak button with two status LEDs. The batteries provide over 20 hours of continuous operation on a full charge. Operates in both the 2.4GHz and 5GHz frequency band. Headphone jacks for assistive listening.

Listen Technologies Corporation

A wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting.

The WC-DV is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor.

  • Excellent sound quality.
  • Yes/No/Abstain voting.
  • Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback.
  • Microphone On/Off or request-to-speak button with two status LEDs.
  • The batteries provide over 20 hours of continuous operation on a full charge.
  • Operates in both the 2.4GHz and 5GHz frequency band. Headphone jacks for assistive listening.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WC-DV-C
Product Name Confidea Wireless Delegate Voting Unit, Microphone & Battery Pack
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details