Visual Sound, Inc. Confidea Wireless Chairman Interpretation Voting Unit, Microphone & Battery Pack WC-CIV-C

Description
Listen Technologies Corporation Wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, next and priority microphone control, voting start and stop function, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor (sold separately). Excellent sound quality User selectable languages Yes/No/Abstain and 5 button voting Remote microphone gain adjustment System volume control Next and Priority microphone control Voting start and stop control Headphone jacks for assistive listening or language interpretation Elegant, unobtrusive, black units Over 20 hours continuous use on a full battery charge Operates in both the 2.4GHz and 5GHz frequency band Battery life LED status indicator Link Status LED
Description
Listen Technologies Corporation Wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, next and priority microphone control, voting start and stop function, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor (sold separately). Excellent sound quality User selectable languages Yes/No/Abstain and 5 button voting Remote microphone gain adjustment System volume control Next and Priority microphone control Voting start and stop control Headphone jacks for assistive listening or language interpretation Elegant, unobtrusive, black units Over 20 hours continuous use on a full battery charge Operates in both the 2.4GHz and 5GHz frequency band Battery life LED status indicator Link Status LED

Suppliers

Company
Product
Description
Supplier Links
Confidea Wireless Chairman Interpretation Voting Unit, Microphone & Battery Pack - WC-CIV-C - Visual Sound, Inc.
Broomall, PA, USA
Confidea Wireless Chairman Interpretation Voting Unit, Microphone & Battery Pack
WC-CIV-C
Confidea Wireless Chairman Interpretation Voting Unit, Microphone & Battery Pack WC-CIV-C
Listen Technologies Corporation Wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, next and priority microphone control, voting start and stop function, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor (sold separately). Excellent sound quality User selectable languages Yes/No/Abstain and 5 button voting Remote microphone gain adjustment System volume control Next and Priority microphone control Voting start and stop control Headphone jacks for assistive listening or language interpretation Elegant, unobtrusive, black units Over 20 hours continuous use on a full battery charge Operates in both the 2.4GHz and 5GHz frequency band Battery life LED status indicator Link Status LED

Listen Technologies Corporation

Wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, next and priority microphone control, voting start and stop function, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack and can be optionally powered by a wall power adaptor (sold separately).

  • Excellent sound quality
  • User selectable languages
  • Yes/No/Abstain and 5 button voting
  • Remote microphone gain adjustment
  • System volume control
  • Next and Priority microphone control
  • Voting start and stop control
  • Headphone jacks for assistive listening or language interpretation
  • Elegant, unobtrusive, black units
  • Over 20 hours continuous use on a full battery charge
  • Operates in both the 2.4GHz and 5GHz frequency band
  • Battery life LED status indicator
  • Link Status LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WC-CIV-C
Product Name Confidea Wireless Chairman Interpretation Voting Unit, Microphone & Battery Pack
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details