Visual Sound, Inc. Confidea Wireless Charging Tray for 6 Battery Packs WC-CHT

Description
Listen Technologies Corporation The Confidea CHT is a 19" rack mountable six bay battery charger for the Confidea battery packs. Battery packs slide into the slots provided and recharging is automatically managed through the intelligent charger management from the charging tray. Universal power from 100 - 240 VAC 50-60 Hz. 3 RU Rack mount, six bay charging tray
Description
Listen Technologies Corporation The Confidea CHT is a 19" rack mountable six bay battery charger for the Confidea battery packs. Battery packs slide into the slots provided and recharging is automatically managed through the intelligent charger management from the charging tray. Universal power from 100 - 240 VAC 50-60 Hz. 3 RU Rack mount, six bay charging tray

Suppliers

Company
Product
Description
Supplier Links
Confidea Wireless Charging Tray for 6 Battery Packs - WC-CHT - Visual Sound, Inc.
Broomall, PA, USA
Confidea Wireless Charging Tray for 6 Battery Packs
WC-CHT
Confidea Wireless Charging Tray for 6 Battery Packs WC-CHT
Listen Technologies Corporation The Confidea CHT is a 19" rack mountable six bay battery charger for the Confidea battery packs. Battery packs slide into the slots provided and recharging is automatically managed through the intelligent charger management from the charging tray. Universal power from 100 - 240 VAC 50-60 Hz. 3 RU Rack mount, six bay charging tray

Listen Technologies Corporation

The Confidea CHT is a 19" rack mountable six bay battery charger for the Confidea battery packs. Battery packs slide into the slots provided and recharging is automatically managed through the intelligent charger management from the charging tray.

  • Universal power from 100 - 240 VAC 50-60 Hz.
  • 3 RU Rack mount, six bay charging tray
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WC-CHT
Product Name Confidea Wireless Charging Tray for 6 Battery Packs
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers