Visual Sound, Inc. Portable VHF wireless handheld PA system WA-120 HT

Description
Nady Systems, Inc. - Pro Audio Portable VHF wireless PA with a handheld microphone system
Description
Nady Systems, Inc. - Pro Audio Portable VHF wireless PA with a handheld microphone system

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Portable VHF wireless handheld PA system
WA-120 HT
Portable VHF wireless handheld PA system WA-120 HT
Nady Systems, Inc. - Pro Audio Portable VHF wireless PA with a handheld microphone system

Nady Systems, Inc. - Pro Audio

Portable VHF wireless PA with a handheld microphone system

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WA-120 HT
Product Name Portable VHF wireless handheld PA system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details