Visual Sound, Inc. 60 Inch Wide Two Person Computer Desk W60RS

Description
Wheelit, Inc. The W60RS is ideal for two-person use, especially younger children where space requirements are less. The center section and end can be equipped with an accessory shelf for tower CPU mounting. Leg space is 20" wide. Like other desk models this unit is available in either gray or almond tops. The worksurface is edged in scuff resistant vinyl molding. The leveling glides adjust 3/4". Shipped unassembled, one carton, 134 lbs., truck
Description
Wheelit, Inc. The W60RS is ideal for two-person use, especially younger children where space requirements are less. The center section and end can be equipped with an accessory shelf for tower CPU mounting. Leg space is 20" wide. Like other desk models this unit is available in either gray or almond tops. The worksurface is edged in scuff resistant vinyl molding. The leveling glides adjust 3/4". Shipped unassembled, one carton, 134 lbs., truck

Suppliers

Company
Product
Description
Supplier Links
60 Inch Wide Two Person Computer Desk - W60RS - Visual Sound, Inc.
Broomall, PA, USA
60 Inch Wide Two Person Computer Desk
W60RS
60 Inch Wide Two Person Computer Desk W60RS
Wheelit, Inc. The W60RS is ideal for two-person use, especially younger children where space requirements are less. The center section and end can be equipped with an accessory shelf for tower CPU mounting. Leg space is 20" wide. Like other desk models this unit is available in either gray or almond tops. The worksurface is edged in scuff resistant vinyl molding. The leveling glides adjust 3/4". Shipped unassembled, one carton, 134 lbs., truck

Wheelit, Inc.

The W60RS is ideal for two-person use, especially younger children where space requirements are less. The center section and end can be equipped with an accessory shelf for tower CPU mounting. Leg space is 20" wide. Like other desk models this unit is available in either gray or almond tops. The worksurface is edged in scuff resistant vinyl molding. The leveling glides adjust 3/4".

  • Shipped unassembled, one carton, 134 lbs., truck
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number W60RS
Product Name 60 Inch Wide Two Person Computer Desk
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC3011C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 9097088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details