Visual Sound, Inc. 22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-Sub W2246T-BF

Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246T-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246T-BF monitor can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-Engine™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified AND RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight
Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246T-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246T-BF monitor can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-Engine™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified AND RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-Sub
W2246T-BF
22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-Sub W2246T-BF
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246T-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246T-BF monitor can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-Engine™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified AND RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

LG Electronics, U.S.A

LCD Widescreen Monitor

Go Wide and Green with LG's W2246T-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246T-BF monitor can enhance productivity in professional environments.

  • Remarkable DFC 30000:1 Ratio
  • 5ms Response Time
  • Digital and Analog Inputs
  • Tilt Adjustable Stand
  • Integrated f-Engine™: Picture Quality Enhancing Chip
  • VESA™ Compliant Wall Mount
  • ENERGY STAR® Qualified AND RoHS Compliant
  • 3 Year Limited Warranty Parts, Labor and Backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2246T-BF
Product Name 22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-Sub
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details