Visual Sound, Inc. 22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution W2246S-BF

Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246S-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the W2246S-BF can enhance productivity in professional environments.
Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246S-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the W2246S-BF can enhance productivity in professional environments.

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution
W2246S-BF
22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution W2246S-BF
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246S-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the W2246S-BF can enhance productivity in professional environments.

LG Electronics, U.S.A

LCD Widescreen Monitor

Go Wide and Green with LG's W2246S-BF Monitor that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the W2246S-BF can enhance productivity in professional environments.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2246S-BF
Product Name 22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540009 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details